EN
  • EN
  • DE

TS3DV642EVM

Part No TS3DV642EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR TS3DV642  /  TS3DV642 Switch, HDMI Video Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Type Video
Function Switch, HDMI
Embedded No
Utilized IC / Part TS3DV642
Primary Attributes 12-Channel
Supplied Contents Board(s)
Base Product Number TS3DV642
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 296-45991,TS3DV642EVM-ND
Standard Package 1
Win Source Part Number 1033385-TS3DV642EVM
Ultra Librarian 3D Model Ultra Librarian TS3DV642EVM CAD Model

Description

The TS3DV642EVM is an evaluation module designed by Texas Instruments to showcase the capabilities and features of the TS3DV642 high-speed HDMI 1:2 demultiplexer switch. This product is an essential tool for designers and engineers who want to test the performance of the TS3DV642 in their applications, such as digital TVs, set-top boxes, and other high-definition multimedia interfaces.

Key Features

  • Support for high-speed data rates up to 3.4 Gbps, making it suitable for HDMI 1.4a signals and other high-speed interfaces.
  • Low crosstalk and off-isolation at high-frequency ranges, ensuring signal integrity.
  • Wide bandwidth that supports video resolutions up to 1080p and WUXGA in 12-bit color depth.
  • Integrated electrostatic discharge (ESD) protection circuitry to safeguard against voltage spikes.
  • Plug-and-play functionality with easy-to-use evaluation software that simplifies the testing process.

Design and Connectivity

The TS3DV642EVM features a compact and user-friendly design, with clearly labeled test points and connectors to facilitate quick setup and experimentation. The board includes standard HDMI connectors for input and output, allowing direct connection to HD sources and displays.

Applications

With its high-speed switching capabilities, the TS3DV642EVM is ideal for a range of applications, including:

  • High-definition video and audio signal routing.
  • Signal integrity analysis for HDMI and other high-speed digital interfaces.
  • Consumer electronics development, such as HDTVs and home theater systems.
  • Professional AV equipment testing and prototyping.

Technical Support and Resources

Texas Instruments provides comprehensive technical support for the TS3DV642EVM, including detailed documentation, reference designs, and the TI E2E™ support forums. Customers can access a wealth of resources to maximize the utility of the evaluation module and accelerate the development process.

You May Also Be Interested in

ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess