EN
  • EN
  • DE

TS3DV520RHUR

Part No TS3DV520RHUR
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC MUX/DEMUX 56WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Video Switch
Applications DVI, HDMI Signal Switching
Mounting SMD (SMT)
Case / Package 56-WQFN-EP (5x11)
Win Source Part Number 035079-TS3DV520RHUR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS3DV520RHUR CAD Model

Description

Introducing the TS3DV520RHUR by Texas Instruments

The TS3DV520RHUR is a cutting-edge, high-performance signal switch from the renowned semiconductor manufacturer, Texas Instruments. This device is specifically designed to facilitate the routing of high-speed differential signals with exceptional signal integrity.

At the heart of the TS3DV520RHUR is its 5-channel, 2:1 multiplexer/demultiplexer design, which makes it an ideal choice for applications that require efficient data flow management without compromising on speed or quality. It supports a wide range of high-speed data protocols, including PCI Express Gen 1 and Gen 2, SATA 1.5/3.0/6.0 Gbps, and USB 3.0, making it a versatile solution for various digital communication requirements.

The device operates with a single supply voltage ranging from 3.0 V to 3.6 V, which aligns with common industry standards for easy integration into existing designs. The TS3DV520RHUR also boasts an impressive bandwidth of up to 7.5 GHz, ensuring minimal signal attenuation and optimal performance for high-speed interfaces.

Built with the needs of modern electronics in mind, the TS3DV520RHUR comes in a compact QFN package that measures just 4.5 mm x 3.5 mm. This small footprint allows for space-saving designs, which is particularly beneficial for portable and handheld devices where real estate is at a premium.

Moreover, the TS3DV520RHUR features an extended industrial temperature range of -40°C to 85°C, ensuring reliable operation in harsh environmental conditions. This robustness makes it suitable for deployment in industrial and automotive applications, where durability and consistent performance are critical.

With its combination of high-speed performance, protocol versatility, and compact design, the TS3DV520RHUR from Texas Instruments represents an excellent choice for engineers and designers looking to enhance their systems with a reliable, high-quality signal switching solution.

Whether it's for data centers, networking equipment, consumer electronics, or automotive infotainment systems, the TS3DV520RHUR is engineered to deliver top-notch functionality while streamlining the design process.

You May Also Be Interested in

Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7659 $52.4249
26+ $3.9105 $101.6730
40+ $3.7883 $151.5320
55+ $3.6661 $201.6355
71+ $3.5439 $251.6169
95+ $3.1773 $301.8435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,990 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess