EN
  • EN
  • DE

TS3A5017RSVR

Part No TS3A5017RSVR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description DUAL SP4T ANALOG SWITCH 3.3-V/2.5-V DUAL 4:1 ANALOG MULTIPLEXER/DEMULTIPLEXER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 12 Ohm
Channel-to-Channel Matching (ΔRon) 1 Ohm
Operating Supply Voltage 2.3 V ~ 3.6 V
Switch Time (Ton, Toff) (Maximum) 9.5ns, 3.5ns
-3db Bandwidth 165MHz
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 4.5pF, 19pF
Current - Leakage (IS(off)) (Maximum) 100nA
Crosstalk -49dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-UFQFN
Manufacturer Package 16-UQFN (2.6x1.8)
Win Source Part Number 1274313-TS3A5017RSVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TS3A5017
Introduction Date November 01, 2007
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TS3A5017RSVR CAD Model

Description

The Texas Instruments TS3A5017RSVR is a high-performance, quad single-pole double-throw (SPDT) analog switch designed to provide precision and reliability in a wide range of applications. This device is part of the modern semiconductor solutions that Texas Instruments offers to enhance the efficiency and functionality of electronic systems.

Key Features

  • Wide Operating Range: The TS3A5017RSVR operates over a broad power supply range from 2.3V to 3.6V, making it versatile for various applications.
  • Low On-State Resistance: With a typical on-state resistance of just 10 ohms, the switch ensures minimal signal distortion and power loss, which is crucial for maintaining signal integrity.
  • High-Speed Switching: The device is capable of fast switching speeds, which is essential for applications that require quick response times.
  • Bidirectional Signal Flow: The switch can handle bidirectional signal flow, which adds to its flexibility and allows for more complex circuit designs.
  • Break-Before-Make Switching: This feature prevents signal overlap and ensures that no two paths are connected simultaneously, thereby avoiding potential short circuits.

Applications

The TS3A5017RSVR is suitable for a multitude of applications, including but not limited to:

  • Signal routing in audio and video equipment
  • Communication systems
  • Data acquisition systems
  • Medical equipment
  • Networking devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TS3A5017RSVR is no exception. It is designed to meet the stringent requirements of the industrial market, ensuring a reliable performance in even the most demanding conditions. The device is also RoHS compliant, reflecting Texas Instruments' dedication to environmental responsibility.

Package and Availability

The TS3A5017RSVR comes in a compact QFN-16 package, which is ideal for space-constrained applications. It is available for purchase through Texas Instruments' distributors and online store, providing easy access for designers and engineers looking to integrate this high-quality switch into their projects.

You May Also Be Interested in

Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5864 $52.7760
210+ $0.4812 $101.0520
325+ $0.4662 $151.5150
445+ $0.4511 $200.7395
575+ $0.4361 $250.7575
770+ $0.3910 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,680 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess