Products specifications

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Mfr TE Connectivity AMP Connectors
Series MCON
Package Tape & Reel (TR)
Product Status Active
Type Stamped
Pin or Socket Tab
Contact Termination Crimp
Wire Gauge 16-17 AWG
Contact Finish Tin
Contact Finish Thickness -
Base Product Number 2177610
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1363343-2177610-1
Ultra Librarian 3D Model Ultra Librarian 2177610-1 CAD Model

Description

The TE Connectivity AMP Connectors rectangular connector contacts are designed for reliable and efficient electrical connections.

  • Contact Type: Stamped
  • Contact Design: Tab Pin or Socket
  • Wire Gauge: 16-17 AWG
  • Contact Finish: Tin
  • Series: MCON
  • Packaging: Tape & Reel
  • Product Status: Active

You May Also Be Interested in

Amphenol FCI
HEADER BERGSTIK STR / Conn Unshrouded Header HDR 16 POS 2.54mm Solder ST Top Entry Thru-Hole Bag
Need more? Email Us
ECAD model for 54101-S3016A01LF
Samtec Inc.
.025 SQ. TERMINAL STRIPS / Conn Unshrouded Header HDR 14 POS 2.54mm Solder ST Top Entry SMD Tube
Lowest to $2.5696
ECAD model for TSM-107-01-L-DV-006
Samtec Inc.
CONN RCPT .100" 26POS DUAL GOLD / Conn Socket Strip SKT 26 POS 2.54mm Solder ST Top Entry Thru-Hole Bulk
Lowest to $2.3993
ECAD model for SSQ-113-01-G-D
Molex, LLC
2.50mm (.098") Pitch Mini-Lock™ Wire-to-Board Header, Right Angle, Friction andPositive Lock, 4 Circuits, Lead-free | CONN HEADER R/A 4POS 2.5MM
Need more? Email Us
ECAD model for 0534260410
Samtec Inc.
.050 X .050 MICRO STRIPS / Conn Shrouded Header HDR 14 POS 1.27mm Solder ST Top Entry SMD T/R
Need more? Email Us
ECAD model for TFM-107-02-L-D-K-TR
3M
CONN 12POS 2MM IDC SOCKET 30AU / Conn IDC Connector SKT 12 POS 2mm IDT RA Cable Mount Box
Need more? Email Us
ECAD model for 152212-0113-GB
Samtec Inc.
CONN RCPT .100" 32POS DUAL GOLD / Conn Socket Strip SKT 32 POS 2.54mm Solder ST Top Entry Thru-Hole Bulk
Need more? Email Us
ECAD model for SSW-116-01-S-D
TE Connectivity
RECEPTACLE ASSEMBLY 5H TYPE | CONN RCPT 80POS SMD GOLD
Lowest to $1.7863
ECAD model for 5177985-3
Samtec Inc.
.050 X .050 MICRO STRIPS
Lowest to $5.9968
ECAD model for TFM-107-02-L-D

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention