Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 1Mbps
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number TRSF3232E
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1274094-TRSF3232EID
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRSF3232EID CAD Model

Description

Product Overview: TRSF3232EID from Texas Instruments

The TRSF3232EID is a robust, dual-channel RS-232 transceiver module designed by Texas Instruments, renowned for its reliability and performance in serial communication applications. This component is particularly crafted to meet the specifications of the TIA/EIA-232-F standards and is capable of operating through a wide voltage range of 3.0V to 5.5V, making it versatile for various system designs.

Key Features

  • Interface Type: RS-232
  • Number of Drivers/Receivers: 2/2
  • Data Rate: Up to 250kbps
  • Supply Voltage Range: 3.0V to 5.5V
  • Operating Temperature Range: -40°C to 85°C
  • ESD Protection: ±15kV IEC Air-Gap Discharge
  • Package: 16-Pin SOIC

The TRSF3232EID provides two drivers and two receivers, supporting the full-duplex communication necessary for a variety of serial port applications. Its data transfer capabilities reach up to 250kbps, delivering efficient performance for both low and high-speed data operations. The device also boasts an enhanced electrostatic discharge (ESD) protection system, safeguarding against air-gap discharges of up to ±15kV as per the IEC standard, which greatly enhances its robustness in harsh environments.

Its low operational voltage and low standby current make it an energy-efficient choice for battery-powered and portable applications. Additionally, the TRSF3232EID is equipped with a proprietary low-dropout transmitter output stage, enabling the device to maintain signal integrity even with a reduced supply voltage, which is crucial for maintaining reliable communication.

The wide operating temperature range of -40°C to 85°C ensures that the TRSF3232EID can perform reliably in industrial settings and other challenging environments. The device is packaged in a space-saving 16-pin SOIC, which is beneficial for designs where board space is at a premium.

Overall, the TRSF3232EID from Texas Instruments is an excellent choice for designers looking to implement a reliable and durable RS-232 communication interface in their projects, with its combination of performance, protection, and power efficiency standing out in the field of serial communication solutions.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Three-Phase Brushless Motor Driver for CD-ROM Spindle Drive
Need more? Email Us
ECAD model for LB1995
Texas Instruments
DIFFERENTIAL TRANSCEIVER WITH TRANSIENT VOLTAGE SUPPRESSION
Lowest to $8.2106
ECAD model for SN65LBC184PE4
Micrel
Precision 4.25Gbps CML Backplane Transceiver with Integrated Loopback
Lowest to $3.9330
ECAD model for SY58620LMGTR
ON Semiconductor
Need more? Email Us
ECAD model for MC3486DG
Linear Technology
Ultra-Low Power RS485 Low EMI Transceiver with Shutdown
Need more? Email Us
ECAD model for LTC1483CN8
Broadcom Limited
10/100/1000BASE-T GIGABIT ETHE
Lowest to $18.8413
ECAD model for BCM5461SA2KQM
Atmel
LIN Transceiver
Lowest to $1.5765
ECAD model for ATA6663-FAQW
Sipex Corporation
+5V High-Speed RS-232 Transceivers with 0.1uF Capacitors
Need more? Email Us
ECAD model for SP204CP
National Semiconductor (TI)
5V Low Power RS-485 / RS-422 Differential Bus
Need more? Email Us
ECAD model for LMS485CMX

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5624 $54.6840
80+ $1.2820 $102.5600
125+ $1.2419 $155.2375
170+ $1.2019 $204.3230
220+ $1.1618 $255.5960
290+ $1.0416 $302.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,861 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention