EN
  • EN
  • DE

MAX944ESD

Part No MAX944ESD
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR QUAD R-R LP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Comparator General Purpose CMOS, Push-Pull, TTL 14-SOIC
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name MAX944
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882649-MAX944ESD
Ultra Librarian 3D Model Ultra Librarian MAX944ESD CAD Model

Description

The MAX944ESD, manufactured by Maxim Integrated, is a high-performance comparator designed for applications that demand precision and power efficiency. This device is ideal for battery-powered systems and portable devices due to its ultra-low power consumption and single-supply operation. It's an excellent choice for designers looking to enhance the accuracy and responsiveness of their electronic circuits while minimizing power usage.

Operating from a single +2.7V to +5.5V supply, the MAX944ESD offers a wide input voltage range that makes it compatible with various TTL and CMOS logic levels. This flexibility ensures seamless integration into a multitude of digital systems without the need for additional level-shifting components.

Precision is at the heart of the MAX944ESD's design. It boasts a fast propagation delay of just 40ns, ensuring rapid response times in critical applications. This swift operation, combined with a low supply current of just 150µA per comparator, sets the MAX944ESD apart as a leading choice for energy-sensitive designs where timing and efficiency are paramount.

The MAX944ESD comes in a compact 14-pin SOIC package, making it suitable for space-constrained applications. Its small footprint does not compromise its performance or reliability, making it an ideal solution for a wide range of uses, including threshold detection, window comparators, line receivers, and many other precision voltage comparison applications.

Key features of the MAX944ESD include:

  • Single/Dual/Quad configurations for design flexibility
  • Ultra-low-power operation for extended battery life
  • Single-supply voltage for simplified power management
  • Precision TTL logic outputs for accurate digital interfacing
  • No phase reversal for outputs within the operating range

In conclusion, the MAX944ESD from Maxim Integrated is a top-tier comparator that combines precision, speed, and power efficiency. Its versatile single-supply operation and compatibility with TTL/CMOS logic make it an indispensable component for designers seeking to create reliable, high-performance electronic systems.

You May Also Be Interested in

Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess