EN
  • EN
  • DE

TRS3243ECRHBR

Part No TRS3243ECRHBR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RS232 MULT-CH DVR/RCV 32-VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 500kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 056008-TRS3243ECRHBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TRS3243E
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TRS3243ECRHBR CAD Model

Description

The TRS3243ECRHBR is a state-of-the-art integrated circuit from Texas Instruments, designed for optimal performance in serial communication applications. This device is part of the TRS3232E family of transceivers that feature a dual-channel RS-232 interface, which is perfect for facilitating serial data exchange between a microcontroller and other RS-232 compatible devices.

Key Features

  • Electrical Interface: The TRS3243ECRHBR operates as a 3-V to 5.5-V dual-channel RS-232 line driver/receiver, ensuring compatibility with a wide range of power supplies and reducing power consumption for battery-powered applications.
  • Data Rate: It supports data rates up to 250 kbps, making it suitable for applications that require fast data transmission without compromising signal integrity.
  • ESD Protection: This device boasts an impressive Electrostatic Discharge (ESD) protection level of ±15 kV on the human body model (HBM), ensuring robustness and reliability in harsh environments.
  • Auto-Powerdown Plus: Texas Instruments' Auto-Powerdown Plus feature enables the driver and receiver to enter a low-power state when not in use, significantly reducing power consumption and extending battery life in portable applications.
  • Package Type: The TRS3243ECRHBR comes in a VQFN-32 package, which is compact and suitable for space-constrained applications.

Applications

The versatility of the TRS3243ECRHBR makes it an ideal choice for a variety of applications, including:

  • Point-of-Sale (POS) terminals
  • Industrial control systems
  • Data acquisition systems
  • Networking and telecommunications equipment
  • Portable and battery-powered devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TRS3243ECRHBR is no exception. It is designed to meet the rigorous standards set by the industry, ensuring long-term performance and stability in a wide range of operating conditions.

Ordering Information

For those interested in incorporating the TRS3243ECRHBR into their designs, it is available for ordering from Texas Instruments and authorized distributors. Detailed technical documentation, including datasheets and application notes, can be found on the Texas Instruments website to assist with integration and development.

You May Also Be Interested in

Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6906 $50.7180
75+ $1.3872 $104.0400
115+ $1.3438 $154.5370
155+ $1.3005 $201.5775
200+ $1.2571 $251.4200
270+ $1.1271 $304.3170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,110 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess