Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM7L
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor ARM7®
Core Size 16/32-Bit
Speed 36MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 80
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.55V ~ 1.8V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 144-LFBGA
Supplier Device Package 144-BGA (13x13)
Base Product Number AT91SAM7L64
Standard Package 39 pcs
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566247-AT91SAM7L64-CU
Ultra Librarian 3D Model Ultra Librarian AT91SAM7L64-CU CAD Model

Description

Microchip Technology AT91SAM7L64-CU Product Overview

The AT91SAM7L64-CU is a high-performance microcontroller from Microchip Technology, designed for power-sensitive applications that require efficient processing capabilities. This product is part of Microchip's SAM7L series of microcontrollers, which are based on the powerful ARM7TDMI® processor core, operating at speeds of up to 30 MHz. The AT91SAM7L64-CU is particularly suited for battery-operated devices, industrial control systems, and portable consumer electronics due to its unique power-saving features and robust peripheral set.

With 64KB of flash memory and 16KB of SRAM, the AT91SAM7L64-CU provides ample storage for application code and data. Its flash memory includes a unique feature called FlashVault®, which allows a portion of the flash to be completely hidden from external access, providing a secure area for storing confidential code. The integrated brown-out detector and watchdog timer ensure reliable operation under varying power conditions.

This microcontroller supports a wide range of I/O options and peripheral interfaces, including USB 2.0 full-speed (12 Mbps), USARTs, SPI, TWI (I2C compatible), and 32 general-purpose I/O lines. These features make it highly adaptable to a variety of communication requirements and external devices. Additionally, the AT91SAM7L64-CU offers an 8-channel, 10-bit analog-to-digital converter (ADC) with a touch screen interface, making it an excellent choice for applications with analog input requirements.

One of the defining characteristics of the AT91SAM7L64-CU is its emphasis on power efficiency. It features Microchip's proprietary power-saving techniques such as idle and power-down modes, which significantly reduce power consumption when the microcontroller is not in full operation. This makes it an ideal choice for portable and power-sensitive applications where battery life is critical.

Developers can also benefit from the extensive support and development tools provided by Microchip, including software libraries, development boards, and integrated development environments (IDEs). These resources help to accelerate product development and reduce time-to-market for applications utilizing the AT91SAM7L64-CU microcontroller.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 2MB FLASH 176LQFP / ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Lowest to $35.9973
ECAD model for STM32F779IIT6
Texas Instruments
IC MCU 8BIT 32KB FLASH 44PLCC
Need more? Email Us
ECAD model for COP8SCR9HVA8/NOPB
Silicon Labs
IC MCU 32BIT 256KB FLASH 40QFN / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 40-QFN (6x6)
Need more? Email Us
ECAD model for SIM3L164-C-GM
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for MB91F362GAPFVS-GK5E1
Microchip Technology
IC MCU 16BIT 24KB FLASH 44TQFP
Lowest to $107.5124
ECAD model for DSPIC30F3011-20I/PT
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF132LAPMC1-G-UNE2
Texas Instruments
8-Bit CMOS ROM Based and One-Time Programmable (OTP) Microcontroller with 1k to 4k Memory, Power On Reset, and Very Small Packaging
Need more? Email Us
ECAD model for COP8SAC720N8
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F349CESPF-G-K1E1
Texas Instruments
Need more? Email Us
ECAD model for COP8SAA720M8B

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention