The TRS3227IDBR from Texas Instruments is a single-channel RS-232 line driver and receiver integrated circuit (IC). It operates from a 3V to 5.5V supply voltage and is capable of driving and receiving RS-232 signals at data rates up to 100 kbps. The TRS3227IDBR is designed to be used in a variety of applications, including personal computers, modems, printers, and industrial automation equipment.
Features
- Single-channel RS-232 line driver and receiver
- Operates from a 3V to 5.5V supply voltage
- Drives and receives RS-232 signals at data rates up to 100 kbps
- Low power consumption
- ESD protection on all pins
- Available in a 16-pin SSOP package
Benefits
- The TRS3227IDBR provides a simple and easy-to-use solution for implementing RS-232 communication in a variety of applications.
- Its low power consumption and ESD protection make it ideal for use in battery-powered and industrial environments.
- The compact 16-pin SSOP package allows for easy board layout and space savings.
Applications
- Personal computers
- Modems
- Printers
- Industrial automation equipment
- Test and measurement equipment
- Point-of-sale (POS) systems
- Security systems
How it works
The TRS3227IDBR uses a charge pump circuit to generate the ±15V RS-232 signal levels from a single 3V to 5.5V supply voltage. The driver section of the IC takes the TTL-level input signal and converts it to the RS-232 signal level. The receiver section of the IC takes the RS-232 signal level and converts it to the TTL-level output signal.
The TRS3227IDBR also includes a number of features to improve performance and reliability, such as:
- Thermal shutdown: The IC will automatically shut down if the temperature exceeds the safe operating range.
- ESD protection: All pins of the IC are protected against electrostatic discharge (ESD).
- Slew rate limiting: The driver section of the IC includes slew rate limiting to reduce EMI emissions.
Typical use case
A typical use case for the TRS3227IDBR is in a personal computer. The IC would be used to connect the computer's RS-232 port to a modem or other RS-232 device. The TRS3227IDBR would convert the TTL-level signals from the computer's serial port to the RS-232 signal levels required by the modem or other device. The TRS3227IDBR would also convert the RS-232 signal levels from the modem or other device to the TTL-level signals required by the computer's serial port.
Conclusion
The TRS3227IDBR from Texas Instruments is a versatile and reliable RS-232 line driver and receiver IC. It is ideal for use in a wide variety of applications, including personal computers, modems, printers, and industrial automation equipment.