Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Family Part Number TRS3221
Manufacturer Pack Quantity 400
MSL Level 1 (Unlimited)
Win Source Part Number 1273986-TRS3221IDB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRS3221IDB CAD Model

Description

Introducing the TRS3221IDB from Texas Instruments

The TRS3221IDB is a highly-integrated serial port transceiver from Texas Instruments, designed to meet the rigorous demands of modern communication systems. This efficient device is part of the TRS322x family, which is known for its low-power and high-speed capabilities, making it an ideal component for portable and space-constrained applications.

At the heart of the TRS3221IDB is a dual driver/receiver that operates with a single 3.0V to 5.5V power supply, ensuring compatibility with a wide range of systems. This versatility is further enhanced by its logic-level inputs, which are compatible with 5V logic, allowing easy interfacing with microcontrollers and other digital systems.

The device supports data rates up to 250 kbps, making it suitable for a variety of data communication tasks. Furthermore, the TRS3221IDB incorporates a 1/8 unit-load receiver input impedance, which allows up to 256 nodes on a bus, greatly expanding the potential for networked communication within a system.

One of the key features of the TRS3221IDB is its low-power consumption. In the shutdown mode, the device consumes a mere 1µA of supply current, which is crucial for battery-powered devices where power efficiency is paramount. The enhanced electrostatic discharge (ESD) protection also ensures the reliability of the device, with protection up to ±15kV using the IEC 61000-4-2 Air-Gap Discharge method, and ±8kV using the IEC 61000-4-2 Contact Discharge method.

The TRS3221IDB comes in a compact SSOP package, which is not only space-saving but also offers a reduced footprint compared to standard DB9 connectors, further contributing to the miniaturization of the end product. It is also RoHS compliant, adhering to environmental standards and regulations.

In summary, the TRS3221IDB from Texas Instruments is a robust, low-power, and high-speed serial port transceiver that is perfect for applications requiring efficient data communication in a compact form factor. With its advanced features and proven reliability, it stands as a top choice for designers looking to enhance their communication systems.

You May Also Be Interested in

Linear Technology
Differential Driver and Receiver Pair
Need more? Email Us
ECAD model for LTC490IN8
Sipex Corporation
+5V High-Speed RS-232 Transceivers with 0.1uF Capacitors
Need more? Email Us
ECAD model for SP204CP
NXP / Nexperia
Mini high-speed CAN system basis chip with Standby mode
Lowest to $1.8312
ECAD model for UJA1163TK
National Semiconductor (TI)
EIA-485/EIA-422A Differential Bus Transceiver
Need more? Email Us
ECAD model for DS36F95M
Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP207EHCT
SANYO Semiconductor (U.S.A) Corporation
Dual Bidirectional Motor Driver  
Need more? Email Us
ECAD model for LB1649
National Semiconductor (TI)
5V Low Power RS-485 / RS-422 Differential Bus
Need more? Email Us
ECAD model for LMS485CMX
Texas Instruments
3.3-V CAN TRANSCEIVERS
Need more? Email Us
ECAD model for V62/06629-01XE
Micrel
Precision 4.25Gbps CML Backplane Transceiver with Integrated Loopback
Lowest to $3.9330
ECAD model for SY58620LMGTR

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4867 $52.2207
50+ $2.0404 $102.0200
76+ $1.9766 $150.2216
105+ $1.9128 $200.8440
136+ $1.8491 $251.4776
181+ $1.6578 $300.0618
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,300 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention