EN
  • EN
  • DE

TRF7962RHBT

Part No TRF7962RHBT
Manufacturer Texas Instruments
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID READER/WRITER 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type RFID Reader
Frequency 13.56MHz
Standards ISO 15693, ISO 18000-3
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -25°C to 85°C
Win Source Part Number 1114009-TRF7962RHBT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TRF7962RHBT CAD Model

Description

Product Overview: TRF7962RHBT

The TRF7962RHBT is a highly integrated RFID (Radio-Frequency Identification) reader/writer IC designed and manufactured by Texas Instruments. This product is part of TI's extensive line of RFID technology solutions, which are aimed at providing efficient, reliable, and secure wireless communication for a variety of applications.

Key Features

  • Multi-Protocol Support: The TRF7962RHBT supports various RFID standards including ISO/IEC 15693, ISO/IEC 18000-3, ISO/IEC 14443A/B, and FeliCa, making it a versatile option for designers looking to implement RFID in their systems.
  • Integrated Analog Front End: The device contains an analog front end (AFE) for RFID communications, providing a complete reader/writer solution with minimal external components required.
  • Parallel and Serial Interface: To ensure compatibility with a wide range of microcontrollers, the TRF7962RHBT offers both parallel and serial (SPI) interface options.
  • Programmable Output Power: The output power of the RF field is programmable, allowing for optimization of power consumption and performance based on the specific application requirements.
  • Automatic Gain Control: With integrated features like automatic gain control (AGC), the device can perform reliably even in environments with varying signal strengths.

Applications

The TRF7962RHBT is suitable for a wide range of applications including:

  • Contactless payment systems
  • Access control systems
  • Asset tracking and inventory management
  • Smart labels and tags
  • Near Field Communication (NFC) enabled devices

Package and Quality

Encased in a compact 32-pin QFN package, the TRF7962RHBT is designed to fit into space-constrained applications while maintaining robust performance. Texas Instruments is known for its commitment to quality, and this product is no exception. It meets stringent quality standards, ensuring reliability and longevity in the field.

Support and Resources

Designers and engineers can access extensive support resources provided by Texas Instruments, including detailed datasheets, application notes, reference designs, and an active user community. TI's technical support and development tools make it easier to integrate the TRF7962RHBT into your design and bring your product to market faster.

You May Also Be Interested in

Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
Others
Lowest to $28.8819
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.6941
Texas Instruments
IC RFID/NFC AFE 13.56MHZ 32QFN
Lowest to $3.2951
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.4384
STMicroelectronics
IC RFID RDR/TRN 13.56MZ 32VFQFPN
Lowest to $2.7239
NXP / Nexperia
IC RFID READER 13.56MHZ 32SO
Lowest to $23.3772
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess