Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Win Source Part Number 141430-TRF7901PW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRF7901PW CAD Model

Description

The TRF7901PW is a high-performance, low-power Radio Frequency Identification (RFID) transceiver integrated circuit from Texas Instruments. Designed to support multiple RFID communication protocols, this versatile IC is an ideal choice for a wide range of applications in the RFID ecosystem, including access control, asset tracking, and contactless payment systems.

Key Features

  • Multi-Protocol Support: The TRF7901PW is capable of interfacing with ISO/IEC 14443A/B and ISO/IEC 15693 RFID standards, making it highly adaptable for various system requirements.
  • Integrated Transmitter and Receiver: The device includes a built-in RF amplifier for transmission and a sensitive receiver module for detecting and decoding incoming signals, ensuring reliable communication with RFID tags.
  • Low Power Consumption: Designed with power efficiency in mind, the TRF7901PW operates with a minimal current draw, extending battery life in portable applications.
  • Adjustable Output Power: The output power of the transmitter can be adjusted through software settings, allowing for fine-tuning according to the desired range and power regulations.
  • Antenna Driver: The IC includes an integrated antenna driver with programmable modulation depth, which is critical for optimizing the performance of the antenna and ensuring robust communication.

Technical Specifications

Parameter Value Supply Voltage (V<sub>CC) 2.7V to 5.5V Operating Frequency 13.56 MHz Package Type TSSOP-28 Operating Temperature -40°C to +85°C

Applications

The TRF7901PW is suitable for a variety of applications where RFID technology is employed. This includes but is not limited to:

  • Contactless Smart Cards
  • Access Control Systems
  • Asset Tracking Solutions
  • Supply Chain Management
  • Library and Rental Systems
  • Public Transportation Ticketing

With its advanced features and flexibility, the TRF7901PW from Texas Instruments stands as a robust solution for developers looking to integrate RFID capabilities into their products.

You May Also Be Interested in

Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
ECAD model for BM70BLES1FC2-0B04AA
Cypress Semiconductor Corp
WLAN Single Chip IEEE 802.11 b/g/n MAC/PHY/Radio with USB/SDIO Host Interface
Lowest to $1.4420
ECAD model for BCM43143KMLGT
Texas Instruments
IC RF TXRX+MCU 802.15.4 32VFQFN / IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz 32-VFQFN Exposed Pad
Need more? Email Us
ECAD model for CC2630F128RHBR
Microchip Technology
RX TXRX MODULE BLUETOOTH SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Lowest to $23.1357
ECAD model for BM78SPP05NC2-0002AA
Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $19.8490
ECAD model for BM23SPKS1NB9-0B02AA
Broadcom Limited
2.4GHz/5GHz IEEE802.11n MAC/PHY/Radio Chip 300Mbps 88-Pin QFN Bulk
Lowest to $6.5194
ECAD model for BCM43236TBKMLWG
Maxim Integrated
Complete, Direct-Conversion Tuner for DVB-S2 Applications | RF RCVR 925MHZ-2.175GHZ 28TQFN
Lowest to $11.3130
ECAD model for MAX2112ETI+
Cypress Semiconductor Corp
Bluetooth v3.0 + EDR SMART SOC Class I/Class II/Class III IoT 3Mbps Tray
Lowest to $11.2403
ECAD model for BCM20733A3KFB1G
Cypress Semiconductor Corp
Bluetooth v4.0 (BLE) SMART SOC Class II/Class III 1.5Mbps 40-Pin QFN EP T/R
Need more? Email Us
ECAD model for BCM20738A2KML3GT

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention