EN
  • EN
  • DE

NTD4906NAT4H

Part No NTD4906NAT4H
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description NTD4906N - 30V, 54A, N-CHANNEL / Mosfet Array
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number NTD4906
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 260984-NTD4906NAT4H
Ultra Librarian 3D Model Ultra Librarian NTD4906NAT4H CAD Model

Description

ON Semiconductor NTD4906NAT4H - Power MOSFET

The NTD4906NAT4H is a cutting-edge Power MOSFET brought to you by ON Semiconductor, a leading force in power and signal management. This high-performance MOSFET is designed to meet a broad range of applications, offering a perfect solution for power switching and amplification needs.

This device is part of the Trench MOSFETs series, which is renowned for its low on-resistance and minimal gate charge. The NTD4906NAT4H specifically features a 30V drain-to-source breakdown voltage (VDS), which allows it to handle moderate power levels efficiently. Its continuous drain current (ID) is rated at a robust 30A, ensuring it can support substantial current loads without faltering.

The RDS(on) is exceptionally low at just 8 mΩ, which minimizes power losses and improves overall efficiency when the device is in the 'on' state. This feature is particularly beneficial in applications where energy efficiency is paramount. Additionally, the device boasts a fast switching speed, which is crucial for high-frequency operations and reduces switching losses.

ON Semiconductor has designed the NTD4906NAT4H with a TO-252 (DPAK) package, which not only ensures a compact footprint but also offers excellent thermal performance. This packaging enables the MOSFET to sustain higher temperatures, making it suitable for demanding environments and applications, including power management in consumer and automotive electronics.

The NTD4906NAT4H also features a gate charge (QG) of just 15 nC, which contributes to its fast switching capabilities. The device is lead-free and RoHS compliant, adhering to environmental standards and ensuring suitability for use in a wide range of markets and products.

In conclusion, the ON Semiconductor NTD4906NAT4H Power MOSFET is an exceptional choice for designers looking for a reliable, high-performance component that offers both energy efficiency and durability. Its combination of low on-resistance, high current capability, and thermal efficiency makes it an ideal choice for your power management and switching needs.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Asymmetric Dual N-Channel Enhancement Mode Field Effect Transistor / Trans MOSFET N-CH 30V 8.5A/9.8A
Lowest to $0.1640
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor
Lowest to $5.3049
Alpha & Omega Semiconductor Inc.
Lowest to $0.2079
Alpha & Omega Semiconductor Inc.
Asymmetric Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 20V 10A 6-Pin DFN EP T/R / MOSFET 2N-CH 20V 10A 6DFN
Lowest to $0.5277
Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 20V 7.9A 8-Pin TSSOP / Dual N-Channel Enhancement Mode Field Effect Transistor | MOSFET 2N-CH 20V 7.9A 8TSSOP
Lowest to $0.3361
Alpha & Omega Semiconductor Inc.
Common-Drain Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 7.5A/6.6A
Lowest to $83.0110

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess