EN
  • EN
  • DE

TRF6900PTR

Part No TRF6900PTR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Transceiver ICs
Manufacturer Texas Instruments
Win Source Part Number 395586-TRF6900PTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRF6900PTR CAD Model

Description

The TRF6900PTR is a versatile, low-power radio frequency transceiver module designed by Texas Instruments to cater to a wide array of wireless communication needs. This highly integrated device is capable of operating over a broad frequency range, making it an ideal solution for multi-standard applications including home automation, wireless sensor networks, and advanced metering infrastructure.

Key Features

  • Frequency Range: The TRF6900PTR operates in the sub-1 GHz frequency bands, providing excellent propagation characteristics for long-range communication.
  • Modulation Schemes: It supports multiple modulation schemes including FSK, GFSK, ASK, and OOK, offering flexibility in protocol design and optimization for power consumption and data rate requirements.
  • Low Power Consumption: Designed for battery-powered applications, the TRF6900PTR features a low current consumption mode, significantly extending the battery life of the devices it powers.
  • Integrated Synthesizer: The onboard frequency synthesizer with an integrated VCO ensures precise frequency generation for reliable communication.
  • Programmable Output Power: The transceiver allows for programmable output power, enabling the user to adjust transmission strength based on specific range requirements and regulations.
  • Configurable Data Rate: It supports a wide range of data rates, which can be configured according to the needs of the application, ensuring optimal performance and efficiency.

Applications

The TRF6900PTR is engineered to meet the demands of various applications, including but not limited to:

  • Wireless Automatic Meter Reading (AMR)
  • Home and Building Automation
  • Industrial Monitoring and Control
  • Wireless Sensor Networks
  • Remote Keyless Entry Systems

With its robust feature set and flexibility, the TRF6900PTR from Texas Instruments stands out as a top-tier choice for developers and engineers looking to implement reliable and efficient wireless communication in their products. Its ability to adapt to different communication standards and performance requirements makes it a highly valuable component in the ever-evolving landscape of wireless technology.

You May Also Be Interested in

Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7325 $54.1275
16+ $6.3447 $101.5152
25+ $6.1464 $153.6600
34+ $5.9481 $202.2354
44+ $5.7499 $252.9956
59+ $5.1550 $304.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess