EN
  • EN
  • DE

TRF6900APTR

Part No TRF6900APTR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX ISM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type TxRx Only
RF Family/Standard General ISM
Modulation ASK, FSK, OOK
Frequency 850MHz to 950MHz
Data Rate (Max) 100kbps
Power - Output 4.5dBm
Serial Interfaces SPI
Supply Voltage - Operating 2.2 V to 3.6 V
Current - Receiving 26mA
Current - Transmitting 21mA to 37mA
Temperature Range - Operating -20°C to 60°C
Dimension 48-LQFP
Win Source Part Number 100511-TRF6900APTR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TRF6900APTR CAD Model

Description

The TRF6900APTR is a high-performance, integrated radio frequency (RF) transceiver module designed and manufactured by Texas Instruments (TI). This device is part of TI's extensive portfolio of RF solutions, catering to a wide range of wireless communication applications. The TRF6900APTR is specifically designed to meet the demands of modern wireless systems requiring low power consumption, high data rates, and robust signal processing capabilities.

Key Features

  • Frequency Range: The TRF6900APTR operates in a versatile frequency range, making it suitable for various communication standards.
  • Integration: This transceiver integrates multiple functions into a single chip, including a receiver, transmitter, voltage-controlled oscillator (VCO), and phase-locked loop (PLL), significantly reducing the need for external components and simplifying design.
  • Low Power Consumption: Designed with power efficiency in mind, the TRF6900APTR is ideal for battery-operated devices, extending operational life without sacrificing performance.
  • High Data Rate: The device supports high data rate transmissions, enabling it to handle the bandwidth requirements of complex wireless communications.
  • Programmability: With programmable features, the TRF6900APTR offers flexibility to designers, allowing them to tailor the device to specific application needs.

Applications

The TRF6900APTR is well-suited for a variety of applications, including but not limited to:

  • Wireless Local Area Networks (WLANs)
  • Home automation and Internet of Things (IoT) devices
  • Industrial wireless control
  • Wireless sensors and telemetry systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TRF6900APTR is no exception. It is built to meet the stringent requirements of industrial and consumer applications, ensuring consistent performance and durability.

Support and Resources

For engineers and designers, Texas Instruments provides comprehensive support and resources, including detailed datasheets, application notes, and design guides for the TRF6900APTR. TI's technical support team is also available to assist with any questions or challenges that may arise during the design and implementation process.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4434 $51.5472
19+ $5.2869 $100.4511
30+ $5.1217 $153.6510
41+ $4.9565 $203.2165
53+ $4.7913 $253.9389
70+ $4.2956 $300.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess