EN
  • EN
  • DE

MC13203FC

Part No MC13203FC
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description 2.4 GHz Low Power Transceiver / IC RF TXRX 802.15.4/ISM 32-VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tray
Part Status Obsolete(EOL)
Type TxRx Only
RF Family/Standard 802.15.4, General ISM > 1GHz
Protocol Zigbee
Modulation DSSS, O-QPSK
Frequency 2.4GHz
Data Rate (Maximum) 250kbps
Power - Output 0dBm
Sensitivity -92dBm
Serial Interfaces SPI
GPIO 7
Operating Supply Voltage 2 V ~ 3.4 V
Current - Receiving 37mA
Current - Transmitting 30mA
Operating Temperature Range -40°C ~ 85°C
Package 32-VFQFN Exposed Pad
Win Source Part Number 787692-MC13203FC
Popularity Medium
Supply and Demand Status Balance
Family Name MC13203
Introduction Date April 21, 2006
ECCN 5A991
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC13203FC CAD Model

Description

The NXP MC13203FC is a versatile and powerful transceiver chip designed for use in 2.4 GHz IEEE 802.15.4 compliant applications. This integrated circuit is engineered to provide reliable communication for a wide range of wireless applications, including industrial control, home automation, smart energy, and personal health devices.

Key Features

  • Frequency Band: Operates in the 2.4 GHz ISM frequency band, offering worldwide deployment without the need for frequency band adjustments.
  • IEEE 802.15.4 Standard: Fully compliant with the IEEE 802.15.4 standard, ensuring compatibility with other devices using this protocol.
  • Low Power Consumption: Designed for low power operation, making it ideal for battery-powered devices where power efficiency is critical.
  • QFN Package: Comes in a compact 32-pin QFN package, which is suitable for space-constrained applications.
  • Output Power: Capable of delivering output power up to +3 dBm, ensuring robust signal strength for reliable wireless communication.
  • Sensitivity: Excellent receiver sensitivity of -95 dBm, which contributes to extended range and improved link performance.

Applications

The MC13203FC is ideal for a variety of applications that require secure and reliable wireless connectivity. Its robust feature set makes it suitable for:

  • Smart Home Automation
  • Wireless Sensor Networks
  • Industrial Control Systems
  • Smart Energy Management
  • Personal Health Monitoring Devices

Integration and Support

Integration with existing systems is streamlined thanks to the comprehensive support provided by NXP. Developers can access a wide range of resources, including datasheets, application notes, and development kits, to facilitate the design and implementation process. With its advanced features and support for the IEEE 802.15.4 standard, the MC13203FC is a reliable choice for developers looking to create efficient and powerful wireless solutions.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7159 $61.3067
30+ $3.8693 $116.0790
47+ $3.7480 $176.1560
64+ $3.6279 $232.1856
83+ $3.5066 $291.0478
111+ $3.1439 $348.9729
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess