EN
  • EN
  • DE

TRF3761-D

Part No TRF3761-D
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description INTEGER-N PLL WITH INTEGRATED VCO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1273908-TRF3761-D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRF3761-D CAD Model

Description

The TRF3761-D, crafted by the renowned semiconductor manufacturer Texas Instruments, is a high-performance, integrated integer-N phase-locked loop (PLL) with a voltage-controlled oscillator (VCO). This device is designed to provide precise frequency generation and signal synchronization for a variety of applications, including wireless communication systems, test equipment, and radar.

Key Features

  • Wide Frequency Range: The TRF3761-D operates over a broad frequency range, making it suitable for multiple frequency bands and applications.
  • Low Phase Noise: With its exceptional phase noise performance, the device ensures high signal integrity, which is essential for RF applications requiring high data rates and minimal signal interference.
  • Integrated VCO: The inclusion of an integrated VCO simplifies design and reduces the need for external components, thereby saving board space and potentially lowering system costs.
  • Programmable Output Power: The output power of the TRF3761-D can be programmed to meet specific system requirements, providing flexibility in design optimization.
  • Fast Lock Time: Its fast lock time is critical for systems that require quick frequency switching, such as frequency hopping in wireless communication protocols.
  • Supply Voltage: The device operates from a single supply voltage, simplifying power supply design.

Applications

  • Wireless Infrastructure (LTE, W-CDMA, WiMAX, GSM)
  • Instrumentation and Test Equipment
  • Military and Space
  • Point-to-Point Radio

With its robust feature set, the TRF3761-D is an excellent choice for designers looking to implement a reliable and high-performing frequency synthesizer in their systems. The device's integration and performance characteristics make it a versatile solution that can be deployed across a wide range of demanding applications.

For detailed specifications, application notes, and additional resources, please visit the Texas Instruments product page.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4706 $57.8824
9+ $11.8734 $106.8606
14+ $11.5023 $161.0322
18+ $11.1313 $200.3634
24+ $10.7602 $258.2448
32+ $9.6471 $308.7072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess