EN
  • EN
  • DE

TRF1223IRTMRG3

Part No TRF1223IRTMRG3
Manufacturer Texas Instruments
Catalog RF Amplifiers
Description IC PWR AMP 3.3-3.8GHZ 32-VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 3.3GHz to 3.8GHz
P1dB 31dBm (1.258W)
Gain 30dB
Noise Figure 6dB to 7db
RF Type MMDS, MDS, WCS
Supply Voltage - Operating ±4.75 V to 5.25 V
Operating Supply Current 925mA
Test Frequency 3.3GHz to 3.8GHz
Case / Package 32-VQFN (5x5)
Win Source Part Number 056003-TRF1223IRTMRG3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TRF1223IRTMRG3 CAD Model

Description

The TRF1223IRTMRG3 by Texas Instruments is a state-of-the-art integrated circuit designed for RF applications. This high-performance product is a testament to Texas Instruments' commitment to providing innovative solutions for advanced electronic systems.

Key Features

  • Frequency Range: The TRF1223IRTMRG3 operates over a broad frequency range, making it suitable for a variety of applications in the RF domain.
  • Integration: As an integrated device, it combines multiple functions which can help reduce the overall system complexity and the number of external components required.
  • Power Efficiency: Designed with power efficiency in mind, this IC helps to minimize power consumption, which is crucial for battery-powered devices and energy-sensitive applications.
  • Performance: The TRF1223IRTMRG3 delivers exceptional performance with low noise figures and high linearity, ensuring signal integrity in demanding environments.

Applications

The versatile nature of the TRF1223IRTMRG3 makes it an ideal choice for a wide range of applications. It is particularly well-suited for:

  • Wireless infrastructure
  • RF communication systems
  • Industrial and medical RF applications
  • High-frequency signal processing

Quality and Reliability

Texas Instruments is known for its rigorous testing and quality control measures, and the TRF1223IRTMRG3 is no exception. Customers can expect reliable operation and longevity, even under challenging conditions.

Support and Resources

Supporting documentation such as datasheets, application notes, and design resources for the TRF1223IRTMRG3 are readily available on the Texas Instruments website. Additionally, TI provides customer support and a community forum for discussions and troubleshooting.

In conclusion, the TRF1223IRTMRG3 by Texas Instruments is a robust, high-performance integrated circuit that offers a blend of efficiency, reliability, and versatility, making it a top choice for designers and engineers in the RF field.

You May Also Be Interested in

Analog Devices Inc.
2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Lowest to $81.4625
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP RADAR 0HZ-28GHZ 32AQFN / RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)
Need more? Email Us
RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us
Analog Devices Inc.
IC AMP 200MHZ-22GHZ 32LFCSP-CAV / RF Amplifier IC 200MHz ~ 22GHz 32-LFCSP-CAV (5x5)
Lowest to $326.5090
Ampleon USA Inc.
IC RF AMP 2.45GHZ OMP400 / RF Amplifier IC 2.45GHz OMP-400-8G-1
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537
NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124
Analog Devices Inc.
IC RF AMP VSAT 2GHZ-20GHZ MODULE / RF Amplifier IC VSAT 2GHz ~ 20GHz Module
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5237 $52.6185
12+ $8.6349 $103.6188
18+ $8.3650 $150.5700
25+ $8.0952 $202.3800
32+ $7.8254 $250.4128
43+ $7.0158 $301.6794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess