EN
  • EN
  • DE

TRF1216IRGPR

Part No TRF1216IRGPR
Manufacturer Texas Instruments
Catalog RF Mixers
Description 3.5-GHz, HIGH DYNAMIC RANGE, LOW-NOISE DOWN-CONVERTER | IC MIXER 3.3-3.8GHZ DWN 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Tape and Reel
Frequency 3.3GHz ~ 3.8GHz
Number of Mixers 1
Gain 33dB
Noise Figure 2.5dB
Supply Current 200mA
Supply Voltage (V) 5V ~ 5.5V
Manufacturer Package 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Win Source Part Number 1273882-TRF1216IRGPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TRF1216IRGPR CAD Model

Description

Introducing the TRF1216IRGPR from Texas Instruments

The TRF1216IRGPR is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This high-performance device is part of TI's extensive range of radio frequency (RF) products, tailored to meet the demanding requirements of modern wireless communication systems.

Key Features

  • High-Frequency Operation: The TRF1216IRGPR is designed for high-frequency applications, making it an ideal choice for RF front-end designs that require precise and reliable operation.
  • Integrated Dual-Channel: This device features a dual-channel architecture, which allows for simultaneous processing of signals, enhancing system throughput and efficiency.
  • Low Power Consumption: Power efficiency is a hallmark of TI products, and the TRF1216IRGPR is no exception. It is engineered to operate with minimal power consumption, thereby extending the battery life of portable devices and reducing the overall power requirements of the system.
  • High Linearity: The TRF1216IRGPR boasts high linearity, ensuring that signal integrity is maintained even at high output levels, which is crucial for maintaining the quality of communication.

Applications

The versatility of the TRF1216IRGPR makes it suitable for a wide range of applications, including:

  • Wireless infrastructure for networks such as LTE, WCDMA, and GSM
  • Public safety communication systems
  • Professional mobile radio
  • Software-defined radios
  • RF test equipment and instrumentation

Quality and Reliability

TI is committed to delivering products that not only meet but exceed industry standards for quality and reliability. The TRF1216IRGPR is built using advanced manufacturing processes that ensure high performance and durability, making it a reliable choice for mission-critical applications where failure is not an option.

Technical Support and Resources

Customers who choose the TRF1216IRGPR benefit from TI's comprehensive technical support and resources. This includes detailed datasheets, application notes, design tools, and a supportive community of engineers and experts available through TI's online forums and support centers.

In summary, the TRF1216IRGPR from Texas Instruments is a robust, high-frequency integrated circuit that offers dual-channel functionality, low power consumption, and high linearity, making it an excellent choice for a variety of RF applications where performance and reliability are paramount.

You May Also Be Interested in

Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
EVAL BOARD / HMC525ALC4 series Mixer Evaluation Board
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Lowest to $27.1324

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7572 $51.0288
10+ $10.4675 $104.6750
15+ $10.1404 $152.1060
21+ $9.8133 $206.0793
27+ $9.4862 $256.1274
36+ $8.5048 $306.1728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess