EN
  • EN
  • DE

TRF1112IRGZT

Part No TRF1112IRGZT
Manufacturer Texas Instruments
Catalog RF Misc ICs and Modules
Description IC PLL/VCO DUAL W/DWN CNV 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF IC Downconverter UHF 1.7GHz ~ 2.4GHz - 48-VQFN (7x7)
Manufacturer Texas Instruments
Series TRF1112
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-VQFN (7x7)
Family Name TRF111
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-19896-6, -TRF1112IRGZTG3-NDR, TRF1112IRGZTG3-ND, 296-19896-2, TRF1112IRGZTG3, -TRF1112IRGZT-NDR, -TRF1112IRGZTG3, 296-19896-1, -296-19896-1, -296-19896-1-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937531-TRF1112IRGZT
Ultra Librarian 3D Model Ultra Librarian TRF1112IRGZT CAD Model

Description

Product Overview: TRF1112IRGZT from Texas Instruments

The TRF1112IRGZT is a high-performance, integrated radio frequency (RF) synthesizer module designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. This advanced component is engineered to meet the demanding requirements of modern wireless communication systems, offering precision and reliability in a compact form factor.

Key Features

  • Frequency Range: The TRF1112IRGZT operates over a broad frequency range, making it versatile for various applications including, but not limited to, wireless infrastructure, satellite communications, and radar systems.
  • Low Phase Noise: This synthesizer is designed to provide exceptionally low phase noise performance, which is crucial for maintaining signal integrity and achieving high-quality data transmission.
  • High Integration: The device integrates multiple functions into a single chip, reducing the need for additional components and simplifying design complexity. This integration includes voltage-controlled oscillators (VCOs) and phase-locked loops (PLLs).
  • Power Efficiency: TI's TRF1112IRGZT is optimized for low power consumption, which is essential for energy-sensitive applications and can contribute to longer system battery life.
  • Package: The product is available in a compact 48-VQFN (RGP) package, which allows for efficient use of board space and is suitable for high-density circuit designs.

Applications

The TRF1112IRGZT is ideal for a variety of applications that require high-frequency stability and precision. It is commonly used in:

  • Wireless base stations
  • Point-to-point communication systems
  • Test and measurement equipment
  • Aerospace and defense electronics

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the product datasheet. This document provides comprehensive information on electrical characteristics, pin configurations, recommended operating conditions, and application circuits to facilitate the integration of the TRF1112IRGZT into their designs.

Quality and Support

As with all Texas Instruments products, the TRF1112IRGZT is manufactured to the highest quality standards. Customers can also benefit from TI's extensive support network, including technical documentation, reference designs, and customer service to ensure a successful product deployment.

You May Also Be Interested in

MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
Analog Devices Inc.
IC MMIC I/Q UPCONVERTER 32LFCSP
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess