EN
  • EN
  • DE

M6121-4007-A

Part No M6121-4007-A
Manufacturer RAF Electronic Hardware
Catalog Handles, Locks, Latches
Description Instrumentation Handle Aluminum Screw Holes, Back
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RAF Electronic Hardware
Packaging Bulk
Type Instrumentation
Height 0.984" (25.00mm)
Length - Center to Center 1.496" (38.00mm)
Thread/Screw/Hole Size M4x0.7
Material Aluminum
Mounting Type Screw Holes, Back
Base Product Number M6121
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7616.99.5190
Win Source Part Number 1480914-M6121-4007-A
Ultra Librarian 3D Model Ultra Librarian M6121-4007-A CAD Model

You May Also Be Interested in

Davies Molding, LLC
HANDLE STEEL MTG CTR 1.26" / Instrumentation Handle Steel Screw Holes, Back
Need more? Email Us
Elesa USA Corporation
BL.666, GEAR LEVER HANDLES, DURO
Need more? Email Us
Elesa USA Corporation
BL.366, GEAR LEVER HANDLES, HAND
Lowest to $3.4766
Elesa USA Corporation
Rotating Handle Polyamide Screw Holes, Back
Need more? Email Us
Elesa USA Corporation
BL.368, GEAR LEVER HANDLES, HAND
Need more? Email Us
Elesa USA Corporation
BL.666, GEAR LEVER HANDLES, DURO
Need more? Email Us
Elesa USA Corporation
LBR-A, CONTROL LEVERS, WITH BLAC / Rotating Handle Polyamide Screw Holes, Back
Need more? Email Us
Elesa USA Corporation
BL.366, GEAR LEVER HANDLES, HAND
Need more? Email Us
Keystone Electronics
HANDLE BRASS MTG CTR 2"
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess