EN
  • EN
  • DE

TPSM84209RKHR

Part No TPSM84209RKHR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1.2-6V / Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 6V 2.5A 4.5V - 28V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series TPSM
Package Tape & Reel
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 28V
Voltage - Output 1 1.2 ~ 6V
Current - Output (Max) 2.5A
Applications ITE (Commercial)
Features Adjustable Output, Remote On/Off
Temperature Range - Operating -40°C ~ 85°C (With Derating)
Efficiency 91.7%
Mounting Type Surface Mount
Package / Case 9-PowerQFN
Size / Dimension 0.18" L x 0.16" W x 0.08" H (4.5mm x 4.0mm x 2.1mm)
Supplier Device Package 9-QFN-FCMOD (4.5x4)
Control Features Enable, Active High
Base Product Number TPSM84209
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 845236-TPSM84209RKHR
Ultra Librarian 3D Model Ultra Librarian TPSM84209RKHR CAD Model

Description

Introducing the TPSM84209RKHR Power Module from Texas Instruments

The TPSM84209RKHR is a highly efficient, synchronous step-down power module from Texas Instruments (TI), designed to simplify power supply design with its easy-to-use integrated solution. This power module is part of TI's extensive portfolio of power management devices, offering both performance and convenience for a wide range of applications.

With an input voltage range of 4.5V to 42V, the TPSM84209RKHR is versatile enough to handle a variety of power sources, including those found in industrial, automotive, and communication systems. Its ability to deliver up to 2A of continuous output current makes it suitable for powering low-power devices such as microcontrollers, sensors, and small FPGAs.

Key Features:

  • Integrated Solution: The TPSM84209RKHR combines a DC/DC converter, inductor, and passives into a single package, reducing design complexity and saving board space.
  • High Efficiency: With its synchronous step-down regulator topology, it achieves high conversion efficiency, which is critical for thermal management and reliability.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 6V, allowing designers to tailor the power supply to their specific needs.
  • Thermal Performance: The module's excellent thermal performance ensures reliability and longevity in demanding environments.
  • Protection Features: It includes over-current, over-voltage, under-voltage lockout, and thermal shutdown features to protect your circuitry.

Applications:

The TPSM84209RKHR is ideal for a range of applications, such as:

  • Industrial and Automation Control
  • Automotive Infotainment and Body Electronics
  • Networking Equipment
  • Point-of-Load Conversions

With its compact size, the TPSM84209RKHR is especially well-suited for space-constrained applications. Furthermore, the module is supported by TI's WEBENCH® Designer tools, which can help engineers to quickly design and simulate their power supply circuits, reducing time-to-market.

For those seeking a high-performance, reliable, and easy-to-use power solution, the TPSM84209RKHR from Texas Instruments is an excellent choice that meets a broad range of power requirements, ensuring efficient operation of your electronic devices.

You May Also Be Interested in

XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6483 $50.3177
47+ $2.1729 $102.1263
72+ $2.1050 $151.5600
99+ $2.0371 $201.6729
127+ $1.9692 $250.0884
170+ $1.7655 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,970 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess