EN
  • EN
  • DE

TPS84621RUQT

Part No TPS84621RUQT
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description IC BUCK SYNC ADJ 6A 47B1QFN / Module DC-DC 1-OUT 0.6V to 5.5V 6A 47-Pin B1QFN T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Packaging Reel package
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 14.5V
Voltage - Output 1 0.6 ~ 5.5 V
Current - Output (Maximum) 6A
Applications ITE (Commercial)
Features UVLO
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 47-BQFN Module
Dimension 0.59" L x 0.35" W x 0.11" H (15.0mm x 9.0mm x 2.8mm)
Manufacturer Package 47-B1QFN (15x9)
Win Source Part Number 798273-TPS84621RUQT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS84621
Introduction Date December 16, 2011
ECCN EAR99
Country of Origin Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS84621RUQT CAD Model

Description

The TPS84621RUQT from Texas Instruments is a highly-efficient, integrated power solution that combines a DC-DC converter with an inductor to provide a compact power management module. This product is designed to simplify the design process, reduce external component count, and minimize the overall footprint on the PCB, making it ideal for space-constrained applications.

Key Features

  • Integrated Solution: The TPS84621RUQT integrates a synchronous step-down (buck) regulator with power MOSFETs, an inductor, and passives into a single package. This integration results in a high-density power solution that streamlines the design process for engineers.
  • Wide Input Voltage Range: This module supports a wide input voltage range from 4.5V to 14.5V, making it versatile for various applications, including industrial, communications, and computing systems.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5.5V, allowing for flexibility in powering different circuits that require various voltage levels.
  • High Efficiency: With its advanced integrated design, the TPS84621RUQT achieves high efficiency, which helps in reducing power losses and improving system reliability.
  • Thermal Performance: The module is designed with excellent thermal performance in mind, ensuring it operates reliably over a wide temperature range.
  • Small Footprint: The compact QFN package measures just 9mm x 11mm x 2.8mm, making it a space-saving solution for densely packed PCBs.
  • Protection Features: It includes a variety of protection features such as overcurrent protection, overtemperature protection, and undervoltage lockout, which contribute to the safe operation of the end application.

Applications

The TPS84621RUQT is suitable for a wide range of applications, including but not limited to:

  • Telecommunications Equipment
  • Networking Hardware
  • Servers and Storage Systems
  • Industrial and Test Equipment
  • Point-of-Load Applications

Overall, the TPS84621RUQT from Texas Instruments represents a high-performance, integrated power solution that offers design flexibility, efficiency, and reliability for engineers looking to optimize their power management systems.

You May Also Be Interested in

SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7805 $63.1220
8+ $12.9481 $103.5848
12+ $12.5435 $150.5220
17+ $12.1389 $206.3613
22+ $11.7342 $258.1524
29+ $10.5203 $305.0887
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,051 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess