Product Overview: PTN78000WAZT by Texas Instruments
The PTN78000W series from Texas Instruments represents a line of high-performance, wide-input voltage range, adjustable non-isolated power modules. The PTN78000WAZT variant stands out with its exceptional flexibility and reliability, tailored for a broad spectrum of applications, including telecommunications, industrial systems, and computing infrastructure.
Key Features
- Input Voltage Range: The module supports a wide input voltage range from 7V to 36V, making it versatile for various power supply scenarios.
- Adjustable Output Voltage: Users can adjust the output voltage from 2.5V to 12.6V to cater to different circuit requirements.
- High Efficiency: With an efficiency of up to 96%, the PTN78000WAZT ensures minimal power loss and heat generation.
- Power Capacity: It can deliver up to 3A of output current, providing a robust power solution for demanding electronic components.
- Thermal Protection: The module includes over-temperature protection, safeguarding the device against excessive heat conditions.
- Overcurrent Protection: The built-in overcurrent protection feature prevents damage to the module and the downstream circuitry due to excessive current draw.
- Easy Integration: The power module comes in a compact, horizontally mounted SIP (single inline package), facilitating easy integration into a wide range of systems.
Applications
The PTN78000WAZT is designed for applications that require a high degree of power flexibility. It is particularly well-suited for:
- Telecommunications equipment
- Industrial control systems
- Network equipment
- Server and data storage systems
- Test and measurement devices
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability. The PTN78000WAZT is no exception, undergoing rigorous testing to ensure it meets the highest standards for performance and durability. This module is an excellent choice for designers looking for a reliable, high-performance power solution.