EN
  • EN
  • DE

DCR022405P-U/700

Part No DCR022405P-U/700
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description IC REG ISOLATED 5V 0.4A 10SOP / Module DC-DC 24VIN 1-OUT 5V 0.4A 2W 10-Pin SOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series DCR02
Packaging Tube
Type Isolated Module
Number of Outputs 1
Input Voltage MIN 21.6V
Voltage Input MAX 26.4V
Voltage - Output 1 5V
Current - Output (Maximum) 400mA
Power (Watts) 2W
Voltage - Isolation 1kV (1000V)
Applications ITE (Commercial)
Features Remote On/Off, OTP, SCP
Operating Temperature Range -40°C ~ 70°C
Mounting SMD
Package 18-SMD, Gull Wing, 10 Leads
Dimension 0.90" L x 0.28" W x 0.21" H (22.9mm x 7.1mm x 5.3mm)
Win Source Part Number 772535-DCR022405P-U/700
Popularity Medium
Supply and Demand Status Limited
Family Name DCR022405
Introduction Date February 01, 2006
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DCR022405P-U/700 CAD Model

Description

Product Overview: DCR022405P-U/700 from Texas Instruments

The DCR022405P-U/700 is a highly efficient, compact DC-DC converter module brought to you by Texas Instruments, a leader in semiconductor solutions. This innovative product is designed to cater to the needs of modern electronics requiring stable and reliable power conversion. With its advanced features and robust design, the DCR022405P-U/700 stands out as an excellent choice for a wide range of applications, including industrial, telecommunications, and consumer electronics.

Key Features:

  • Input Voltage Range: The module operates over a wide input voltage range, typically from 18V to 75V, making it versatile for various power supply scenarios.
  • Output Voltage: It provides a fixed output voltage of 5V, which is a common requirement for digital circuits and microcontroller-based systems.
  • Output Current: The device can deliver up to 700mA of output current, sufficient for powering a range of low-power devices and integrated circuits.
  • High Efficiency: This DC-DC converter is designed for high efficiency, which minimizes power loss and heat generation, thereby enhancing system reliability and performance.
  • Isolation: The module features 1000VDC isolation, ensuring that sensitive components are protected from potential high-voltage transients.
  • Compact Size: Its small footprint allows for easy integration into space-constrained applications without compromising on power delivery.
  • Regulated Output: The output voltage is regulated, which ensures consistent performance even with varying input voltages and load conditions.

Applications:

The DCR022405P-U/700 is suitable for a variety of applications, including but not limited to:

  • Isolated power supplies for sensors and transducers
  • Industrial control systems
  • Data acquisition systems
  • Telecommunications equipment
  • Battery-operated devices

With its combination of features, the DCR022405P-U/700 from Texas Instruments is a reliable power solution that ensures stable operation for sensitive electronics. Its ease of use, coupled with a reputation for quality, makes it an excellent choice for designers and engineers looking for a dependable power conversion module.

You May Also Be Interested in

SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.2463 $52.2463
3+ $42.8688 $128.6064
4+ $41.5292 $166.1168
5+ $40.1895 $200.9475
7+ $38.8499 $271.9493
9+ $34.8309 $313.4781
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess