EN
  • EN
  • DE

TPSM5601R5HRDAR

Part No TPSM5601R5HRDAR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 60-V INPUT, 1-V TO 16-V OUTPUT, / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 1.5A 4.2V - 60V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series HotRod™
Package Tape & Reel
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.2V
Voltage - Input (Max) 60V
Voltage - Output 1 1 ~ 16V
Current - Output (Max) 1.5A
Power (Watts) 24 W
Applications ITE (Commercial)
Features Adjustable Output, Remote On/Off, Standby Output
Temperature Range - Operating -40°C ~ 125°C
Efficiency 86%
Mounting SMD (SMT)
Package / Case 14-PowerBQFN Module
Dimension 0.20" L x 0.22" W x 0.16" H (5.0mm x 5.5mm x 4.1mm)
Supplier Device Package 15-B3QFN (5x5.5)
Other Names 296-TPSM5601R5HRDARCT,296-TPSM5601R5HRDARDKR,296-TPSM5601R5HRDARTR
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1237368-TPSM5601R5HRDAR
Ultra Librarian 3D Model Ultra Librarian TPSM5601R5HRDAR CAD Model

Description

The TPSM5601R5HRDAR is a state-of-the-art power management integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This compact, high-efficiency, step-down power module is engineered to deliver a fixed output voltage with exceptional accuracy and stability.

Key Features

  • Output Voltage: The TPSM5601R5HRDAR provides a fixed output voltage of 5V, which is ideal for powering a wide range of digital and analog circuits.
  • High Efficiency: It boasts a high conversion efficiency, which minimizes energy loss and heat generation, making it suitable for high-performance applications with stringent thermal requirements.
  • Compact Size: The module's small footprint allows for easy integration into space-constrained designs, providing a power solution that does not compromise on performance.
  • Thermal Management: Advanced thermal management features ensure reliable operation even under high load conditions, protecting the device and the system it powers.
  • Input Voltage Range: It operates over a wide input voltage range, accommodating various power sources and ensuring versatility across different applications.
  • Protection Features: The TPSM5601R5HRDAR is equipped with multiple protection features, including over-current, over-temperature, and under-voltage lockout, enhancing the safety and reliability of the overall system.

Applications

The TPSM5601R5HRDAR is suitable for a diverse array of applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware
  • Enterprise computing systems
  • Industrial controls
  • Portable and battery-powered devices

Conclusion

With its robust design, high efficiency, and compact size, the TPSM5601R5HRDAR from Texas Instruments is an excellent power management solution for designers looking to optimize their power systems in a variety of applications. TI's commitment to quality and performance ensures that this power module will deliver reliable, consistent power to keep your electronic devices operating at their best.

You May Also Be Interested in

Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3881 $53.5524
10+ $10.9851 $109.8510
15+ $10.6418 $159.6270
20+ $10.2986 $205.9720
26+ $9.9553 $258.8378
34+ $8.9254 $303.4636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess