EN
  • EN
  • DE

TPS92638QPWPRQ1

Part No TPS92638QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRV LIN PWM 70MA 20HTSSOP / LED Driver IC 8 Output Linear Analog, PWM Dimming 70mA 20-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Linear
Internal Switch(s) Yes
Number of Outputs 8
Voltage - Supply (Min) 5V
Voltage - Supply (Max) 40V
Current - Output / Channel 70mA
Dimming Analog, PWM
Applications Automotive
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-HTSSOP
Base Product Number TPS92638
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848086-TPS92638QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS92638QPWPRQ1 CAD Model

Description

Product Overview: TPS92638QPWPRQ1 from Texas Instruments

The TPS92638QPWPRQ1 is a sophisticated automotive-grade LED driver IC manufactured by Texas Instruments, designed to cater to the advanced needs of automotive lighting systems. This high-performance device is specifically engineered to drive multiple LED strings with impeccable precision and efficiency, making it a prime choice for automotive exterior lighting applications such as headlamps, tail lights, and indicator lights.

The TPS92638QPWPRQ1 operates over a wide input voltage range, accommodating the fluctuating electrical environment of automotive applications. It provides a constant current to ensure uniform brightness across all connected LEDs, which is crucial for both aesthetic appeal and safety standards in automotive lighting. The device is capable of driving up to eight strings of LEDs, with each string having an independent current regulation, thereby offering flexibility and control in lighting design.

One of the standout features of this LED driver is its fault management system. The TPS92638QPWPRQ1 incorporates open LED detection, LED short-circuit protection, and thermal shutdown features, which contribute to the safety and reliability of the lighting system. These protective measures ensure that the lighting system continues to operate effectively even under adverse conditions.

The device's built-in PWM dimming capability allows for dynamic control of the LED brightness, which is essential for adaptive lighting scenarios. This functionality enables the creation of advanced lighting effects and contributes to the overall energy efficiency of the system by reducing power consumption during periods of dimmed operation.

Texas Instruments has packaged the TPS92638QPWPRQ1 in a thermally enhanced HTSSOP package, which is designed to improve heat dissipation and ensure stable operation across a wide temperature range. The package is also optimized for space-constrained applications, making it an ideal solution for the compact electronic assemblies found in modern vehicles.

Overall, the TPS92638QPWPRQ1 is a robust, feature-rich LED driver that offers automotive designers the precision, efficiency, and reliability required for next-generation vehicle lighting systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0513 $51.2825
60+ $1.6831 $100.9860
92+ $1.6305 $150.0060
127+ $1.5779 $200.3933
164+ $1.5253 $250.1492
220+ $1.3675 $300.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess