EN
  • EN
  • DE

TPS92602QPWPRQ1

Part No TPS92602QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR DIM 28HTSSOP / Single- and Dual-Channel Automotive Headlight LED Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type DC DC Controller
Topology Flyback, SEPIC, Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 2
Voltage - Supply (Min) 4V
Voltage - Supply (Maximum) 40V
Voltage - Output 4V ~ 75V
Dimming Analog, PWM
Applications Automotive
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 28-PowerTSSOP
Supplier Device Package 28-HTSSOP
Part Number Series TPS92602
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806518-TPS92602QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS92602QPWPRQ1 CAD Model

Description

Product Overview: TPS92602QPWPRQ1 from Texas Instruments

The TPS92602QPWPRQ1 by Texas Instruments is a highly integrated and sophisticated automotive-grade LED driver designed to cater to the advanced needs of automotive lighting systems. This device is specifically engineered to provide a reliable and efficient solution for controlling and driving LEDs in a wide range of automotive applications, including headlamps, tail lights, and interior lighting.

With its multi-topology capability, the TPS92602QPWPRQ1 offers designers the flexibility to implement either boost, SEPIC, or buck-boost configurations, making it a versatile choice for various lighting scenarios. The device's ability to support these topologies allows for consistent LED current regulation even under varying input voltage conditions, which is essential for automotive power systems that experience fluctuations.

The TPS92602QPWPRQ1 comes with an array of features that enhance performance and safety. It includes integrated open-LED detection, LED short-circuit protection, and thermal shutdown, ensuring the lighting system operates reliably under harsh automotive conditions. Additionally, the device's built-in spread spectrum frequency modulation helps minimize electromagnetic interference (EMI), a critical factor in automotive design to comply with stringent EMI regulations.

Designed with efficiency in mind, the TPS92602QPWPRQ1 also features a low quiescent current and supports pulse-width modulation (PWM) dimming, which provides precise control over the brightness levels of the LEDs. This not only contributes to energy savings but also extends the lifespan of the lighting system.

The device is housed in a compact 16-pin HTSSOP package, which is suitable for space-constrained applications. Its robust design meets the AEC-Q100 Grade 1 qualification, ensuring operation in the extended temperature range typical for automotive environments.

In summary, the TPS92602QPWPRQ1 from Texas Instruments is an advanced, adaptive, and robust LED driver solution that meets the demanding requirements of modern automotive lighting systems. Its combination of flexibility, protection features, and EMI management make it an ideal choice for automotive manufacturers seeking high performance and reliability.

You May Also Be Interested in

dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1982 $50.9910
12+ $8.3678 $100.4136
19+ $8.1063 $154.0197
26+ $7.8448 $203.9648
33+ $7.5833 $250.2489
45+ $6.7988 $305.9460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess