EN
  • EN
  • DE

TPS92515AHVQDGQTQ1

Part No TPS92515AHVQDGQTQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRV RGLTR PWM 2A 10HVSSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 2A 10-HVSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 5.5V
Voltage - Supply (Max) 65V
Current - Output / Channel 2A
Frequency 1MHz
Dimming Analog, PWM
Applications Automotive, Lighting
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-HVSSOP
Base Product Number TPS92515
Standard Package 250
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337182-TPS92515AHVQDGQTQ1
Ultra Librarian 3D Model Ultra Librarian TPS92515AHVQDGQTQ1 CAD Model

Description

The TPS92515AHVQDGQTQ1 is a highly efficient, adaptive on-time D-CAP™ control mode LED driver integrated circuit (IC) from the reputable manufacturer Texas Instruments. This advanced LED driver is specifically designed to cater to automotive and industrial lighting applications, providing a reliable and flexible solution for managing high-brightness LEDs.

With an input voltage range of 4.5V to 42V, the TPS92515AHVQDGQTQ1 is capable of driving a string of LEDs with a maximum output voltage of up to 65V, making it versatile for various lighting configurations. Its adaptive on-time control not only simplifies the external component count but also allows for fast transient response, which is essential for automotive lighting systems that require quick adjustments to brightness levels.

The device features an integrated 500-mA, 65-V power MOSFET, which enhances its power efficiency and reduces the need for external power components. Additionally, its precision current regulation, which includes both LED current derating based on junction temperature and LED current scaling based on an analog input, ensures consistent light output and prolongs the life of the LEDs.

Safety is a key consideration in the design of the TPS92515AHVQDGQTQ1. The device includes several protection features such as thermal shutdown, VCC under-voltage lockout (UVLO), LED open-circuit detection, and LED short-circuit protection. This comprehensive protection ensures the longevity of the LED driver and the overall safety of the lighting system.

The TPS92515AHVQDGQTQ1 is available in a compact 10-pin HVSSOP package, which is ideal for space-constrained applications. Its operating temperature range of -40°C to 150°C also makes it suitable for harsh environments commonly found in automotive and industrial settings.

In summary, the TPS92515AHVQDGQTQ1 from Texas Instruments is a robust and efficient solution for driving high-brightness LEDs with advanced features that ensure performance, safety, and longevity in demanding applications.

You May Also Be Interested in

Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6953 $51.2577
22+ $4.6731 $102.8082
34+ $4.5270 $153.9180
46+ $4.3810 $201.5260
60+ $4.2350 $254.1000
80+ $3.7969 $303.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess