EN
  • EN
  • DE

TPS92410D

Part No TPS92410D
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFLINE DIM 13SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features LED Driver IC 1 Output AC DC Offline Switcher - Analog, TRIAC Dimming - 13-SOIC
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width), 13 Leads
Case / Package 13-SOIC
Family Name TPS92410
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-37974-5, TPS92410D-ND, -296-37974-5-ND
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937424-TPS92410D
Ultra Librarian 3D Model Ultra Librarian TPS92410D CAD Model

Description

TPS92410D: A High-Efficiency LED Driver by Texas Instruments

The TPS92410D from Texas Instruments is a cutting-edge LED driver designed for high efficiency and reliability in lighting applications. This innovative component is an integral part of the TPS92411 family, engineered to provide a seamless and energy-efficient solution for driving LEDs in series.

The TPS92410D stands out with its floating switch architecture, which allows for the reduction of power loss across LED strings, ensuring maximum efficiency. This technology facilitates the use of an external low-side MOSFET to control LED current, which is not only efficient but also helps to minimize the thermal footprint of the system. The driver is optimized for use in AC mains powered applications, making it an ideal choice for residential, commercial, and industrial lighting solutions.

With a wide input voltage range, the TPS92410D is versatile and can accommodate various configurations and demands. This feature ensures that the driver can maintain consistent performance even with fluctuating input, which is crucial for maintaining the longevity and brightness of LED arrays. Additionally, the device includes built-in protection features such as thermal shutdown, LED open-circuit, and LED short-circuit protection, which safeguard the system against common electrical faults and enhance the overall durability of the lighting solution.

The TPS92410D is not just about efficiency and protection; it also offers design flexibility. Its adjustable off-time settings allow designers to fine-tune the LED current and achieve the desired brightness levels and power consumption. Moreover, the device supports dimming functionality, which is essential for creating adaptable lighting environments that can cater to different moods and settings.

In conclusion, the TPS92410D LED Driver from Texas Instruments represents a harmonious blend of efficiency, flexibility, and reliability. Its advanced features make it an excellent choice for those seeking a robust driver for their LED lighting systems. Whether it's for residential, commercial, or industrial applications, the TPS92410D is designed to deliver superior performance and contribute to the creation of sustainable and energy-efficient lighting environments.

You May Also Be Interested in

Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9682 $53.2510
130+ $0.7945 $103.2850
195+ $0.7696 $150.0720
270+ $0.7448 $201.0960
350+ $0.7200 $252.0000
465+ $0.6455 $300.1575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,930 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess