EN
  • EN
  • DE

74AHCT14PW

Part No 74AHCT14PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Hex inverting Schmitt trigger
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130726-74AHCT14PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHCT14PW CAD Model

Description

The 74AHCT14PW is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to deliver the functionality of the industry-standard 74 logic family with the added benefits of lower power consumption and improved speed. It is a hex inverting Schmitt trigger, which means it contains six independent inverting Schmitt triggers in one package.

This integrated circuit is particularly suitable for wave shaping applications, noise filtering, and in systems where slow input rise and fall times are encountered. The Schmitt trigger inputs transform slowly changing input signals into sharply defined jitter-free output signals, making them ideal for interfacing with digital systems at different signal levels or different impedance inputs.

Key Features

  • Wide supply voltage range from 4.5V to 5.5V, suitable for battery-operated devices and industry-standard 5V logic systems.
  • High noise immunity ensures stable operation in electrically noisy environments.
  • Low power dissipation for energy-efficient designs, with a typical tpd of 8 ns.
  • ESD protection exceeds JESD 22, ensuring robustness for real-world applications.
  • Lead-free, RoHS compliant, and supports green manufacturing and environmental sustainability.
  • Comes in a TSSOP14 package, which is suitable for space-constrained applications.

Applications

The versatility of the 74AHCT14PW makes it an excellent choice for a variety of applications. These include:

  • Wave and pulse shapers
  • High-noise-environment logic circuits
  • Astable multivibrators
  • Monostable multivibrators
  • Signal conditioning
  • Debouncing circuits for switches and buttons

With its robust design and advanced features, the 74AHCT14PW from NXP Semiconductors is an ideal solution for designers looking to implement reliable logic functions in their electronic systems.

For detailed specifications and application support, visit the NXP Semiconductors official website or contact your local NXP sales office.

You May Also Be Interested in

ON Semiconductor
Lowest to $7.9822
Genesys
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Mini-Circuits
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
390+ $0.1298 $50.6220
825+ $0.1215 $100.2375
1,280+ $0.1174 $150.2720
1,835+ $0.1092 $200.3820
2,380+ $0.1051 $250.1380
2,975+ $0.1010 $300.4750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess