EN
  • EN
  • DE

TPS92002DR

Part No TPS92002DR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description GENERAL PURPOSE LED LIGHTING PWM CONTROLLER | IC LED DRIVER OFFL DIM 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type AC DC Offline Switcher
Topology Flyback, Step-Down (Buck)
Internal Switch(s) No
Voltage - Supply (Maximum) 21V
Voltage - Output 5V
Frequency 100kHz
Dimming Triac
Applications Lighting
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TPS92002
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1273711-TPS92002DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS92002DR CAD Model

Description

The TPS92002DR is a highly efficient, integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This compact device is part of the TPS92002 series, which is renowned for its power management capabilities, particularly in lighting applications. The TPS92002DR is specifically tailored to enhance the performance and reliability of electronic systems, making it an ideal choice for engineers and designers looking to optimize their power supply designs.

Key Features

  • High-Efficiency Operation: The TPS92002DR is designed for optimal power conversion efficiency, which is crucial for reducing energy consumption and heat generation in electronic devices.
  • Flexible Power Supply: It supports a wide input voltage range, accommodating various power sources and ensuring consistent performance across different operating conditions.
  • Advanced Control: The device includes sophisticated control features like frequency dithering and programmable soft start, which contribute to improved electromagnetic compatibility (EMC) and reduced inrush current, respectively.
  • Protection Features: The TPS92002DR incorporates multiple protection mechanisms, including overvoltage, overcurrent, and thermal shutdown, to safeguard the system against potential damage from abnormal operating conditions.
  • Compact Footprint: Housed in a small SOIC-8 package, the TPS92002DR is suitable for space-constrained applications, providing powerful performance without occupying excessive board real estate.

Applications

The versatility of the TPS92002DR extends to a wide range of applications, particularly where efficient power management is critical. It is commonly used in:

  • LED Lighting Drivers
  • AC-DC Converters for General Purpose Power Supplies
  • Standby and Auxiliary Power Supplies
  • Low Power AC-DC Applications

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the TPS92002DR is no exception. It is built to meet rigorous industry standards, ensuring long-term reliability and performance in a variety of environmental conditions. The TPS92002DR is a testament to TI's dedication to innovation and excellence in power management technology.

You May Also Be Interested in

Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3855 $55.4200
90+ $1.1369 $102.3210
140+ $1.1013 $154.1820
190+ $1.0658 $202.5020
245+ $1.0303 $252.4235
325+ $0.9237 $300.2025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,590 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess