Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238950-PMEG2005ET
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name PMEG2005ET
Introduction Date July 15, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PMEG2005ET CAD Model

Description

The PMEG2005ET is a highly efficient, low voltage Schottky barrier rectifier designed and manufactured by NXP Semiconductors. This compact rectifier is engineered to provide fast switching with low losses, making it an ideal choice for high-efficiency power management applications.

Key Features

  • Low Forward Voltage Drop: The device boasts a low forward voltage drop that enhances power efficiency, which is critical in minimizing energy loss during the rectification process.
  • High Forward Surge Current Capability: With its robust surge current capability, the PMEG2005ET can handle high current peaks without performance degradation, ensuring reliability under stressful conditions.
  • Reduced Power Losses: The Schottky barrier design inherently results in reduced power losses, which translates to better overall system efficiency and longer battery life in portable applications.
  • Low Reverse Leakage Current: Its minimal reverse leakage current helps to maintain the integrity of the power supply by preventing unnecessary power drain when the diode is in the reverse-biased state.
  • Surface-Mount Package: The PMEG2005ET comes in a small SOD-523 (SC-79) surface-mount package, which is suitable for high-density PCB designs and allows for automated assembly processes.

Applications

The versatility of the PMEG2005ET allows it to be used in a wide array of electronic devices and systems. It is particularly well-suited for:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Power management functions in portable devices
  • Reverse polarity protection circuits
  • Low voltage rectification
  • High-frequency inverters

Specifications

Parameter Value Package SOD-523 Maximum Average Forward Current 0.5 A Peak Repetitive Reverse Voltage 20 V Non-Repetitive Peak Forward Surge Current 5 A Operating Junction Temperature Range -65°C to +150°C

Overall, the PMEG2005ET Schottky barrier rectifier from NXP is a reliable and efficient solution for modern electronic circuits requiring low voltage, high-frequency rectification with minimal power loss.

You May Also Be Interested in

Solid State Inc.
DIODE GEN PURP 1.2KV 85A DO5
Need more? Email Us
ECAD model for 85HF120
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for ES2GBF
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for ES2JBF
SMC Diode Solutions
DIODE GEN PURP 400V 3A DO201AD / Diode 400 V 3A Through Hole DO-201AD
Lowest to $0.4181
ECAD model for 1N5404G
Microchip Technology
DIODE GEN PURP 1KV 15A TO220
Lowest to $4.4319
ECAD model for APT15D100KG
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS3JBF
Vishay
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 15V 20A TO220AC
Lowest to $0.9055
ECAD model for 20L15T
Yangzhou yangjie electronic co., ltd
SMC 400V 5.0A Diodes Rectifier / Diode
Lowest to $0.0508
ECAD model for ES5G
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS2JBF

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN

Pricing & Ordering

Quantity Unit Price Ext. Price
895+ $0.0726 $64.9770
2,170+ $0.0597 $129.5490
3,365+ $0.0577 $194.1605
4,630+ $0.0559 $258.8170
5,985+ $0.0541 $323.7885
8,025+ $0.0484 $388.4100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 105,743 pieces
MOQ: 895 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention