EN
  • EN
  • DE

TPS82084EVM-672

Part No TPS82084EVM-672
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVALUATION MODULE TPS82084  /  TPS82084 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Series DCS-Control™
Package Box
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.2V
Current - Output 2A
Voltage - Input 2.5V ~ 6V
Regulator Topology Buck
Frequency - Switching 2.4MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS82084
Base Product Number TPS82084
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 296-43191
Standard Package 1
Win Source Part Number 1151358-TPS82084EVM-672
Ultra Librarian 3D Model Ultra Librarian TPS82084EVM-672 CAD Model

Description

The TPS82084EVM-672 from Texas Instruments is a state-of-the-art evaluation module designed for testing the performance and capabilities of the TPS82084 power solution. This module is an essential tool for engineers and designers who want to explore the features of the TPS82084 step-down converter, which is optimized for small form factor applications and provides a high power density with excellent power efficiency.

Key Features

  • Integrated Inductor: The TPS82084EVM-672 comes with an integrated inductor, which simplifies the design and reduces the overall solution size, making it ideal for space-constrained applications.
  • Adjustable Output Voltage: This module supports an adjustable output voltage range, allowing users to test the converter at different voltage levels suitable for powering a variety of loads.
  • High Efficiency: The TPS82084EVM-672 boasts high efficiency, which is critical for applications requiring low power consumption and minimal heat generation.
  • Easy-to-Use: Designed with simplicity in mind, the evaluation module is user-friendly and requires minimal external components, enabling rapid prototyping and testing.

Applications

The TPS82084EVM-672 is versatile and can be used in a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communications equipment
  • Point-of-load power supplies
  • Embedded systems

Technical Specifications

The TPS82084EVM-672 offers a comprehensive set of technical specifications:

  • Input Voltage Range: 2.4V to 5.5V
  • Output Current: Up to 4A
  • High Switching Frequency: 4MHz
  • Thermal Shutdown and Overcurrent Protection

Package Contents

Each TPS82084EVM-672 package includes the evaluation module itself, along with supporting documentation that provides detailed information on operation, setup, and the evaluation process.

Whether you are developing power solutions for consumer electronics, IoT devices, or industrial applications, the TPS82084EVM-672 from Texas Instruments is an invaluable tool for ensuring your design meets the highest standards of performance and reliability.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3676EUJ / LTC3676EUJ PMIC Solution 0.76VDC to 1.58VDC/0.82VDC to 1.71VDC/1.16VDC to 1.24VDC/1.75VDC to 1.85VDC/1.82VDC to 3.72VDC/2.73VDC to 2.89VDC/2.92VDC to 3.1VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3499EDD / LTC3499EDD DC to DC Converter and Switching Regulator Chip 3.201VDC to 3.399VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
LTM4607EV DC to DC Converter and Switching Regulator Chip 11.76VDC to 12.24VDC Output Demonstration Circuit / BOARD DEMO LTM4607EV
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3444EDD / LTC3444EDD Demo Board
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3411AEDD / LTC3411A DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3809EDD / LTC3809EDD-1 DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3410BESC6 / LTC3410BESC6 Demonstration Circuit
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess