EN
  • EN
  • DE

TPS7H4010EVM

Part No TPS7H4010EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL BOARD FOR TPS7H4010 / TPS7H4010-SEP - DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Package Box
Main Purpose DC/DC, Step Down
Outputs and Type 2, Non-Isolated
Voltage - Output 1.8V, 3.3V
Current - Output 6A, 6A
Voltage - Input 5V ~ 30V
Regulator Topology Buck
Frequency - Switching 500kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS7H4010-SEP
Base Product Number TPS7H4010
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341684-TPS7H4010EVM
Ultra Librarian 3D Model Ultra Librarian TPS7H4010EVM CAD Model

Description

The TPS7H4010EVM is an exemplary evaluation module from Texas Instruments designed to facilitate the testing and performance analysis of the TPS7H4010-SP, a radiation-hardened synchronous step-down converter. This evaluation module is engineered to assist designers and engineers in assessing the full capabilities of this advanced power solution in their specific applications, particularly those within the aerospace and defense sectors.

Key Features

  • High-Efficiency Conversion: The TPS7H4010-SP supports a wide input voltage range and delivers high-efficiency power conversion, making it ideal for a variety of demanding applications.
  • Radiation Hardened: With radiation-hardened design, the TPS7H4010-SP ensures reliable performance in environments exposed to high levels of radiation, such as space applications.
  • Robust Power Management: The module provides robust power management capabilities, including over-current protection, thermal shutdown, and under-voltage lockout, ensuring safe operation under various conditions.
  • Adjustable Output Voltage: Users can configure the output voltage to meet the requirements of their specific application, providing versatility and precision in power delivery.
  • Easy-to-Use Interface: The TPS7H4010EVM comes with an intuitive interface that simplifies the process of evaluating the converter's performance, thereby accelerating development cycles.

Applications

The TPS7H4010EVM is particularly suitable for use in applications where reliability and performance under harsh conditions are paramount. It is an indispensable tool for developing power solutions for:

  • Satellite and space exploration equipment
  • Defense and aerospace systems
  • High-reliability industrial applications

In summary, the TPS7H4010EVM from Texas Instruments presents an outstanding opportunity for professionals in the field to thoroughly evaluate the TPS7H4010-SP step-down converter. Its combination of high-efficiency power conversion, radiation-hardened reliability, and user-friendly design makes it an essential asset for developing advanced power systems in challenging environments.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3561AEDD / DC1072B DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3499EDD / LTC3499EDD DC to DC Converter and Switching Regulator Chip 3.201VDC to 3.399VDC Output Demonstration Circuit
Need more? Email Us
ON Semiconductor
BOARD EVALUATION MC34063
Lowest to $9.3786
Analog Devices Inc.
5-Channel Integrated Power Solution with Quad Buck Regulators and 200 mA LDO Regulator | EVAL BOARD BUCK REG/LDO ADP5050
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3809EDD / LTC3809EDD-1 DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3444EDD / LTC3444EDD Demo Board
Need more? Email Us
Linear Technology
LTC3880 DC to DC Controller 0.8VDC to 1.8VDC Output Demonstration Circuit / BOARD EVAL FOR LTC3880EUJ
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR TPS63000
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3808EDE / LTC3808EDE DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess