EN
  • EN
  • DE

SN75ALS174DW

Part No SN75ALS174DW
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Bulk
Product Status Last Time Buy
Type Driver
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Standard Package 1 pcs
Win Source Part Number 335685-SN75ALS174DW
Ultra Librarian 3D Model Ultra Librarian SN75ALS174DW CAD Model

Description

The SN75ALS174DW, manufactured by Texas Instruments, is a robust quadruple differential line driver designed for digital data transmission over twisted-pair or parallel-wire transmission lines. This integrated circuit is specifically engineered to meet the standards of TIA/EIA-422-B, TIA/EIA-485-A, and ITU Recommendation V.11, making it suitable for a wide range of industrial applications including telecommunications, networking, and data acquisition systems.

Key Features

  • Interface Type: Differential, designed to operate with a 5V power supply.
  • Number of Drivers: 4, allowing multiple signals to be driven simultaneously.
  • Speed: Capable of transmitting data at rates up to 35 Mbps, ensuring high-speed communication for critical applications.
  • Power-Off Protection: Outputs are disabled when the power supply is off, preventing potential damage to connected devices.
  • Thermal Shutdown: Built-in protection mechanism that prevents the device from overheating, enhancing reliability and longevity.
  • Package: The SN75ALS174DW comes in a wide-body SOIC-20 package, providing a compact footprint while ensuring ease of soldering and handling.

Applications

The versatility of the SN75ALS174DW makes it an ideal choice for a variety of applications. Some common uses include:

  • Digital data transmission in industrial environments
  • Networking equipment such as routers, switches, and hubs
  • Telecommunication systems
  • Point-of-sale terminals
  • Data acquisition and instrumentation

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The SN75ALS174DW is no exception, with its robust design and adherence to stringent industry standards. Additionally, TI provides extensive technical support and documentation, including datasheets, application notes, and design resources to assist engineers in integrating this device into their designs.

Ordering Information

The SN75ALS174DW is available for order through Texas Instruments' official distributors. Product availability, pricing, and delivery information can be obtained directly from the Texas Instruments website or through authorized distributors.

You May Also Be Interested in

NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess