EN
  • EN
  • DE

TPS7B8633QDDARQ1

Part No TPS7B8633QDDARQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description AUTOMOTIVE 500-MA, 40-V, ULTRA-L / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SO PowerPad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.535V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 26 µA
PSRR 70dB (1kHz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO PowerPad
Base Product Number TPS7B8633
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS7B8633QDDARQ1DKR,296-TPS7B8633QDDARQ1TR,296-TPS7B8633QDDARQ1CT
Standard Package 2,500
Win Source Part Number 958796-TPS7B8633QDDARQ1
Ultra Librarian 3D Model Ultra Librarian TPS7B8633QDDARQ1 CAD Model

Description

Introducing the TPS7B8633QDDARQ1 from Texas Instruments

The TPS7B8633QDDARQ1 is a robust, high-performance automotive-grade voltage regulator designed by Texas Instruments to meet the rigorous demands of the automotive industry. This advanced component is engineered to provide a stable and reliable power supply to sensitive automotive electronics, ensuring optimal performance even under the most challenging conditions.

Key Features

  • Output Voltage Accuracy: The device offers an impressive 2% output voltage accuracy over the full temperature range, which is critical for ensuring the stable operation of automotive electronics.
  • Wide Input Voltage Range: With an input voltage range from 3 V to 40 V, the TPS7B8633QDDARQ1 is versatile and can handle the fluctuations commonly found in automotive power systems.
  • Low Dropout Voltage: The low dropout voltage feature allows for efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving system efficiency.
  • Thermal Shutdown Protection: The device includes thermal shutdown protection, safeguarding it and the system from damage due to overheating.
  • Overcurrent Protection: Overcurrent protection is built-in, ensuring that the device and connected components are protected from excessive current draw.

Applications

The TPS7B8633QDDARQ1 is ideal for a variety of automotive applications, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Body Control Modules
  • Instrument Cluster Systems
  • Telematics

Quality and Reliability

As a part of Texas Instruments' automotive product portfolio, the TPS7B8633QDDARQ1 is AEC-Q100 qualified, indicating that it has passed stringent quality tests for automotive applications. This voltage regulator is manufactured with the highest standards, ensuring reliability and performance that automotive manufacturers can trust.

In summary, the TPS7B8633QDDARQ1 is a sophisticated solution for automotive power regulation, offering precision, protection, and versatility. Its robust design and high-quality construction make it an essential component for any automotive electronic system requiring a stable and efficient power supply.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1536 $51.6864
57+ $1.7670 $100.7190
88+ $1.7118 $150.6384
121+ $1.6566 $200.4486
157+ $1.6014 $251.4198
209+ $1.4357 $300.0613
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,346 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess