EN
  • EN
  • DE

TPS7A6950DRQ1

Part No TPS7A6950DRQ1
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708143-TPS7A6950DRQ1
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS7A6950DRQ1 CAD Model

Description

The TPS7A6950DRQ1 by Texas Instruments is a state-of-the-art low-dropout voltage regulator (LDO) designed for automotive and industrial applications. This robust device ensures a steady and reliable power supply, making it an essential component for sensitive electronic systems.

Key Features:

  • High Output Voltage Accuracy: With an impressive output voltage accuracy, the TPS7A6950DRQ1 ensures stable performance, essential for maintaining system reliability.
  • Wide Input Voltage Range: The device can operate over a broad input voltage range, accommodating various power supply conditions often encountered in automotive environments.
  • Low Dropout: Its low dropout feature allows the regulator to continue delivering a regulated output voltage even when the supply voltage is very close to the output voltage, which is particularly useful during low battery conditions.
  • Thermal Protection: The built-in thermal shutdown feature protects the IC from damage caused by excessive temperature, enhancing its durability and lifespan.
  • Overcurrent Protection: The device includes overcurrent protection, which safeguards it and the downstream components from damage due to high current conditions.
  • Adjustable Output: Users can set the output voltage to meet specific requirements, providing flexibility across different applications.
  • Power Good Output: This feature provides a signal indicating that the output voltage is within a nominal operating range, which is critical for system monitoring and control.

Applications:

The TPS7A6950DRQ1 is ideally suited for a wide range of applications, including:

  • Automotive infotainment and telematics
  • Advanced driver-assistance systems (ADAS)
  • Industrial control systems
  • Power supplies for sensors and microcontrollers

With its robust design and versatile features, the TPS7A6950DRQ1 from Texas Instruments is the go-to LDO voltage regulator for systems that require high reliability and performance under varying conditions.

You May Also Be Interested in

Texas Instruments
Lowest to $2.9028
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.5377
Texas Instruments
Lowest to $3.2595
Texas Instruments
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess