Product Overview: TPS54260DGQRG4
The TPS54260DGQRG4 is a highly efficient, monolithic synchronous buck regulator from Texas Instruments. This versatile power management integrated circuit (IC) is designed to provide a cost-effective solution for converting a higher voltage input to a lower voltage output with excellent power efficiency. It is commonly used in a variety of applications, including consumer electronics, industrial systems, and automotive power supplies.
Key Features
- Input Voltage Range: The TPS54260DGQRG4 operates over a wide input voltage range from 3.5V to 60V, making it suitable for diverse applications that require different power levels.
- Output Voltage: It can provide an adjustable output voltage down to 0.8V, allowing for great flexibility in powering various low-voltage circuits.
- High Efficiency: With integrated high-side and low-side MOSFETs, the device achieves high efficiency, which minimizes heat generation and improves system reliability.
- Current Capability: The regulator can deliver up to 2.5A of continuous output current, sufficient for a wide range of power needs.
- Thermal Protection: The TPS54260DGQRG4 includes thermal shutdown protection, safeguarding the device and the system from damage due to excessive heat.
- Frequency Synchronization: It offers a frequency synchronization feature to reduce electromagnetic interference (EMI), which is crucial for noise-sensitive applications.
Applications
The versatility of the TPS54260DGQRG4 allows it to be used in various applications, including:
- Aftermarket automotive supplies
- Industrial power systems
- Point-of-load conversions
- Telecommunications equipment
- Portable electronics
Package and Quality
The TPS54260DGQRG4 comes in a compact MSOP-10 (PowerPAD) package that facilitates efficient thermal dissipation and space-saving on the PCB. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards of performance and reliability.