EN
  • EN
  • DE

TPS7A3001DRBR

Part No TPS7A3001DRBR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description TPS7A30 –35-V, –200-mA, Ultralow-Noise, Negative Linear Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX -35V
Output Voltage -1.18V
Output Voltage MAX -33V
Voltage Dropout (Maximum) 0.6V @ 200mA
Output Current 200mA
Operating Supply Current 100μA ~ 950μA
PSRR 72dB (120Hz)
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-VDFN Exposed Pad
Manufacturer Package 8-SON (3x3)
Win Source Part Number 1273663-TPS7A3001DRBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS7A30
Introduction Date October 22, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS7A3001DRBR CAD Model

Description

The TPS7A3001DRBR from Texas Instruments is a high-quality, low-dropout (LDO) voltage regulator designed to deliver excellent performance in a wide range of applications. This regulator is capable of providing a stable and reliable output voltage, even with very low input-to-output differentials. It is an ideal choice for sensitive analog circuits requiring a clean power supply.

Key Features

  • Low Dropout: The device offers an ultra-low dropout, which makes it suitable for applications with tight voltage margins.
  • High Accuracy: Output voltage accuracy is maintained within 1% over line, load, and temperature variations, ensuring reliable performance.
  • Adjustable Output: The output voltage can be adjusted from 1.21 V to 18.5 V with the use of external resistors, providing flexibility in application design.
  • Stable with Low ESR Capacitors: The TPS7A3001DRBR is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other capacitor types and are preferred for space-constrained designs.
  • Thermal Protection: The device includes thermal shutdown and overcurrent protection features that safeguard the regulator and the downstream components from damage.

Applications

This LDO regulator is suitable for a variety of applications, including but not limited to:

  • High-precision analog circuits
  • Radios and wireless communication devices
  • Post-regulation for switching power supplies
  • Microcontroller power supplies
  • Battery-powered equipment

Package and Quality

The TPS7A3001DRBR is offered in a small, 8-pin SON package, which allows for a compact footprint on printed circuit boards. The device is characterized for operation from –40°C to 125°C, making it suitable for industrial applications. With Texas Instruments' commitment to quality, this regulator is a reliable choice for designers seeking to enhance the performance of their electronic systems.

You May Also Be Interested in

Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6187 $52.3740
47+ $2.1487 $100.9889
73+ $2.0816 $151.9568
100+ $2.0144 $201.4400
129+ $1.9473 $251.2017
172+ $1.7458 $300.2776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,001 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess