Product Overview: SN65LBC174ADWR from Texas Instruments
The SN65LBC174ADWR, manufactured by Texas Instruments, is a robust and versatile quadruple differential line driver designed for digital data transmission over long distances and in electrically noisy environments. This integrated circuit falls under the category of RS-485/RS-422 line drivers and is an essential component in industrial, networking, and telecommunication systems.
Key Features
- Interface Type: RS-485/RS-422, ensuring compatibility with standardized communication protocols for serial data transmission.
- Number of Drivers: 4, allowing the device to handle multiple data lines simultaneously for efficient data handling.
- Package / Case: SOIC-20, a small-outline integrated circuit with 20 leads, providing a compact footprint suitable for space-constrained applications.
- Operating Temperature Range: -40°C to +85°C, offering reliable performance in a wide range of environmental conditions.
- Supply Voltage Range: 4.75V to 5.25V, which is typical for many logic and interface circuits, ensuring easy integration into existing power systems.
- Signaling Rate: Capable of achieving data rates up to 30 Mbps, making it suitable for high-speed data communication requirements.
- ESD Protection: Equipped with robust electrostatic discharge protection to safeguard against inadvertent electrical spikes.
Applications
The SN65LBC174ADWR is designed to be used in applications requiring high-speed data transmission with noise immunity. It is commonly found in:
- Industrial control systems
- Factory automation
- Building automation
- Network equipment
- Telecommunication interfaces
Quality and Reliability
As with all Texas Instruments products, the SN65LBC174ADWR is manufactured to high standards, ensuring both quality and reliability. The device is built to meet or exceed industry standards for performance and longevity, which makes it a trusted choice for critical and demanding applications.
For designers and engineers looking for a reliable solution for their data transmission challenges, the SN65LBC174ADWR from Texas Instruments offers the performance, durability, and quality required for today's sophisticated electronic systems.