EN
  • EN
  • DE

74HCT157DTR2G

Part No 74HCT157DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Quad 2-Input Data Selectors / Multiplexers High-Performance Silicon-Gate CMOS | IC SELECTOR/MUX QUAD 2CH 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 4mA, 4mA
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74HCT157
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1132021-74HCT157DTR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT157DTR2G CAD Model

Description

ON Semiconductor 74HCT157DTR2G Quadruple 2-Input Multiplexer

The 74HCT157DTR2G is a high-performance, quadruple 2-input multiplexer integrated circuit (IC) from ON Semiconductor, a leader in energy-efficient innovations. This multiplexer is part of the 74HCT family, designed to interface between TTL and CMOS logic levels. It is widely used in digital systems for its ability to select one of two input signals for each output, based on the state of a common select input.

Key Features

  • Logic Type: Multiplexer
  • Number of Circuits: Four 2:1 multiplexers
  • Output Current: High 4 mA, Low 4 mA
  • Propagation Delay Time: Maximum of 18 ns at 4.5V
  • Operating Voltage: 4.5V to 5.5V
  • Operating Temperature: -55°C to +125°C
  • Package / Case: TSSOP-16
  • Mounting Type: Surface Mount
  • RoHS: Compliant

Applications

The 74HCT157DTR2G is ideal for applications that require routing of digital signals. It is commonly used in:

  • Data processing systems
  • Computer logic units
  • Signal gating
  • Function generation
  • Communication systems

Performance and Quality

ON Semiconductor's 74HCT157DTR2G offers a balance of speed and power consumption, making it suitable for a variety of high-speed logic applications. The device features a low power consumption, which helps in minimizing the overall power requirements of the system. The multiplexer's fast propagation delay ensures reliable and quick switching between input signals.

Constructed with ON Semiconductor's commitment to quality, the 74HCT157DTR2G is designed for robust performance in a wide range of environmental conditions. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

Whether you're designing a complex digital system or simply need reliable signal routing, the ON Semiconductor 74HCT157DTR2G multiplexer offers a versatile and efficient solution.

You May Also Be Interested in

Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Lowest to $44.4546
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Lowest to $0.8732
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2485 $58.3975
570+ $0.2039 $116.2230
880+ $0.1975 $173.8000
1,210+ $0.1912 $231.3520
1,565+ $0.1848 $289.2120
2,095+ $0.1656 $346.9320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess