EN
  • EN
  • DE

TPD1E01B04DPLR

Part No TPD1E01B04DPLR
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE 3.6V 15V 2X2SON / TPD1E01B04 1-Channel ESD Protection Diode for USB Type-C and Thunderbolt 3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 3.6V (Maximum)
Voltage - Breakdown (Min) 6.4V (Typ)
Voltage - Clamping (Maximum) at Ipp 15V (Typ)
Current - Peak Pulse (10/1000μs) 2.5A (8/20μs)
Power - Peak Pulse 27W
Power Line Protection No
Applications HDMI
Capacitance at Frequency 0.18pF at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 0201 (0603 Metric)
Supplier Device Package 2-X2SON (0.6x0.3)
Manufacturer Pack Quantity 15,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 802898-TPD1E01B04DPLR
Ultra Librarian 3D Model Ultra Librarian TPD1E01B04DPLR CAD Model

Description

The TPD1E01B04DPLR is a state-of-the-art electronic component manufactured by Texas Instruments, a leader in the semiconductor industry. This device is designed to provide robust electrostatic discharge (ESD) protection for high-speed interfaces, ensuring the safety and longevity of electronic systems.

Key Features

  • ESD Protection: The TPD1E01B04DPLR offers exceptional ESD protection, capable of withstanding electrostatic discharges up to ±10.8 kV (IEC 61000-4-2), which is crucial for safeguarding sensitive circuitry in today’s electronic devices.
  • Low Capacitance: With an ultra-low capacitance of 0.22 pF (typical), the device is particularly suited for high-speed data lines, such as USB 2.0, HDMI, and other interfaces, where signal integrity is paramount.
  • Small Package: The component comes in an ultra-compact X2SON package, measuring just 0.60 mm x 0.30 mm, making it an ideal choice for space-constrained applications.
  • Low Leakage: It features a low leakage current of max 10 nA at 5.5 V, which helps to maintain energy efficiency in electronic systems.
  • Wide Operating Range: The TPD1E01B04DPLR operates over a broad voltage range from 0.5 V to 5.5 V, providing versatility across different design specifications.

Applications

The device is well-suited for a wide array of applications, particularly where high-speed data transmission and ESD sensitivity are concerns. Common applications include:

  • Smartphones and Tablets
  • Laptops and Ultrabooks
  • Portable Electronics
  • USB Peripherals
  • High-Definition Multimedia Interfaces (HDMI)

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The TPD1E01B04DPLR is no exception, as it is designed and tested to meet the rigorous standards set by the industry. This ensures that the product consistently performs to the highest standards, providing peace of mind for manufacturers and end-users alike.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
840+ $0.0597 $50.1480
2,045+ $0.0490 $100.2050
3,160+ $0.0475 $150.1000
4,360+ $0.0459 $200.1240
5,635+ $0.0444 $250.1940
7,540+ $0.0398 $300.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 206,433 pieces
MOQ: 840 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess