EN
  • EN
  • DE

TPS79901YZUT

Part No TPS79901YZUT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 200mA, Low Quiescent Current, Ultra-Low Noise, High PSRR Low Dropout Linear Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 6.5V
Output Voltage 1.2V
Output Voltage MAX 6.5V
Voltage Dropout (Maximum) 0.18V @ 200mA
Output Current 200mA
Operating Supply Current 60μA
PSRR 70dB ~ 38dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 5-UFBGA, DSBGA
Manufacturer Package 5-DSBGA (1x1.37)
Win Source Part Number 1273649-TPS79901YZUT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS79901
Introduction Date April 04, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS79901YZUT CAD Model

Description

The TPS79901YZUT is a low-dropout (LDO) linear voltage regulator from Texas Instruments designed to deliver outstanding performance in a compact package. This highly efficient regulator offers a low quiescent current, making it an ideal choice for battery-powered and low-power applications. The device is capable of sourcing up to 200 mA of output current, which is suitable for a variety of electronic devices.

Key Features:

  • High Accuracy: The TPS79901YZUT provides excellent regulation with an accuracy of 2% over temperature, line, and load variations, ensuring a reliable power supply for sensitive components.
  • Low Dropout Voltage: With a typical dropout voltage of only 40 mV at a 200 mA load, this LDO helps maintain regulation even when the supply voltage is close to the output voltage, maximizing battery life.
  • Low Quiescent Current: The device features a low quiescent current of 40 µA during operation and 1 µA in shutdown mode, significantly reducing power consumption when in idle or standby states.
  • Adjustable Output: It offers an adjustable output voltage range from 1.2 V to 6.5 V, providing flexibility to power a wide range of circuits and components.
  • Thermal Protection: The TPS79901YZUT includes over-temperature protection, which safeguards the device and the application from thermal damage.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic capacitors, which have a low equivalent series resistance (ESR), reducing the size and cost of the external components required.

Applications:

The TPS79901YZUT is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Wireless LAN and Bluetooth® devices
  • Handheld instruments and medical devices
  • Power supply for microcontrollers and digital ICs
  • Consumer electronics

With its robust feature set, the TPS79901YZUT from Texas Instruments is a reliable and efficient solution for designers looking to optimize power management in their next project.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7156 $50.0920
175+ $0.5872 $102.7600
265+ $0.5689 $150.7585
365+ $0.5505 $200.9325
470+ $0.5322 $250.1340
630+ $0.4771 $300.5730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess