The LTC2753ACUK-16#PBF is a high-performance, dual 16-bit digital-to-analog converter (DAC) from Linear Technology, designed to meet the rigorous specifications of industrial, communication, and high-end consumer applications. This precision DAC features the SoftSpan™ technology that allows multiple output ranges without the need for external components.
Key Features
- Resolution: 16-bit dual DAC ensuring high precision and accuracy in analog signal generation.
- SoftSpan Technology: Offers five selectable output ranges (±10V, ±5V, 0-10V, 0-5V, and -2.5V to 7.5V), providing flexibility in various applications without the need for additional components.
- Serial Interface: Simplifies the digital interface with microcontrollers or digital signal processors, saving board space and reducing complexity.
- Low Glitch Impulse: Ensures minimal disturbance in the output signal during state changes, ideal for sensitive applications where signal integrity is crucial.
- Asynchronous Update: The DAC outputs can be updated simultaneously via a dedicated pin, allowing precise timing control for critical applications.
- Power-On Reset to 0V or Mid-Scale: Provides a predictable startup state, enhancing system reliability.
Applications
The LTC2753ACUK-16#PBF is versatile in its application, suitable for:
- Automated Test Equipment (ATE)
- Digital Offset and Gain Adjustment
- Process Control and Industrial Automation
- Data Acquisition Systems
- Direct Digital Synthesis (DDS)
- Waveform Generation
Product Specifications
| Parameter |
Value |
| Resolution |
16-Bit |
| Number of DACs |
2 |
| Output Range |
±10V, ±5V, 0-10V, 0-5V, -2.5V to 7.5V |
| Interface |
Serial |
| Package |
QFN-32 |
| Operating Temperature |
-40°C to +85°C |
With its high resolution, flexible output ranges, and reliable performance, the LTC2753ACUK-16#PBF DAC is an excellent choice for demanding applications that require precise signal conversion from digital to analog domains.