EN
  • EN
  • DE

TPS77701PWP

Part No TPS77701PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description FAST-TRANSIENT-RESPONSE 750-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN POS ADJ 20HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Adjustable
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 1.5V
Maximum Output Voltage 5.5V
Output Current 750mA
Current - Quiescent (Iq) 125μA
PSRR 60dB (1kHz)
Control Features Enable, Power Good, Reset
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-PowerTSSOP
Supplier Device Package 20-HTSSOP
Family Part Number TPS77701
Manufacturer Pack Quantity 70
MSL Level 2 (1 Year)
Win Source Part Number 1273530-TPS77701PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS77701PWP CAD Model

Description

The TPS77701PWP from Texas Instruments is a highly efficient, monolithic low-dropout (LDO) voltage regulator designed to deliver a fixed output of 5V with a maximum output current of 750mA. This regulator is an excellent choice for a wide range of applications, including but not limited to, microcontrollers, microprocessors, DSPs, and other sensitive electronic devices that require a stable power supply.

Key Features:

  • Stable Output: The TPS77701PWP provides a stable 5V output, which is essential for sensitive electronic components that require a consistent voltage to operate correctly.
  • High Output Current: With the ability to supply up to 750mA, this LDO regulator can power a wide range of devices, making it extremely versatile for different applications.
  • Low Dropout Voltage: The low dropout feature ensures that the regulator maintains its output even when the input voltage is only slightly higher than the output voltage, improving efficiency and battery life in portable applications.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features, safeguarding your electronic components from potential damage due to overheating or excessive current.
  • Adjustable Versions: While the TPS77701PWP offers a fixed 5V output, Texas Instruments also provides adjustable versions for applications requiring different output voltages.

Applications:

The TPS77701PWP is ideal for a range of applications, including:

  • Portable Devices
  • Wireless Communication Systems
  • Power Management for DSPs and Microcontrollers
  • Notebook Computers
  • Consumer Electronics

Package and Quality:

The TPS77701PWP is offered in a 20-pin HTSSOP (PWP) package, which is designed for surface-mount technology, allowing for efficient assembly and space-saving on PCBs. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards for reliability and performance.

Whether you are designing a new system or seeking to improve the power management of an existing one, the TPS77701PWP from Texas Instruments is a reliable and efficient solution that can meet your LDO voltage regulator needs.

You May Also Be Interested in

ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess