EN
  • EN
  • DE

MAX6102EUR+

Part No MAX6102EUR+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704975-MAX6102EUR+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6102EUR+ CAD Model

Description

Maxim Integrated MAX6102EUR+ Voltage Reference

The MAX6102EUR+ is a high-precision voltage reference component designed and manufactured by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This voltage reference IC is engineered to ensure stability and accuracy in a wide array of electronic applications, including data converters, portable instrumentation, and industrial control systems.

The MAX6102EUR+ offers a fixed output voltage of 2.5V, with an impressive low dropout voltage, making it suitable for battery-powered devices where power efficiency is critical. Its low dropout voltage ensures that the device can maintain a stable output even when the supply voltage is close to the output voltage, which is highly beneficial in systems with limited headroom.

This voltage reference is notable for its high accuracy, boasting an initial accuracy of ±0.2% and a temperature coefficient as low as 35ppm/°C. These features make the MAX6102EUR+ an excellent choice for precision applications where a stable and precise reference voltage is necessary over a wide temperature range.

Additionally, the MAX6102EUR+ is designed with a low supply current of just 85µA (typical), further enhancing its suitability for power-sensitive applications. The device's quiescent current is minimized to extend battery life in portable devices, making it an energy-efficient solution for modern electronics.

The MAX6102EUR+ comes in a small, space-saving SOT-23 package, which is ideal for compact PCB layouts. This tiny footprint allows designers to save board space without compromising on performance or functionality.

With its combination of high precision, low power consumption, and compact form factor, the MAX6102EUR+ from Maxim Integrated is a robust voltage reference solution that meets the stringent requirements of various electronic systems. Whether it's for precise data acquisition, sensitive instrumentation, or reliable industrial controls, the MAX6102EUR+ delivers consistent performance that designers can rely on.

For further details, specifications, and application support, customers are encouraged to visit Maxim Integrated's official website or contact their customer service for personalized assistance.

You May Also Be Interested in

Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0456 $52.2800
120+ $0.8580 $102.9600
185+ $0.8312 $153.7720
250+ $0.8044 $201.1000
325+ $0.7775 $252.6875
435+ $0.6971 $303.2385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,690 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess