EN
  • EN
  • DE

STRF6656

Part No STRF6656
Manufacturer Allegro MicroSystems, LLC
Catalog Electronic Wholesale
Description OFF-LINE QUASI-RESONANT FLYBACK SWITCHING REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 1261989-STRF6656
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STRF6656 CAD Model

Description

The STRF6656 is a quasi-resonant flyback converter IC manufactured by Allegro MicroSystems. It is designed for offline power supplies, offering high efficiency and low noise operation. This IC integrates a power MOSFET and control circuitry into a single package, simplifying power supply design and reducing the overall component count.

Applications:

  • LCD TV power supplies
  • LED lighting power supplies
  • Adapter power supplies
  • Auxiliary power supplies
  • Industrial power supplies

Features:

  • Quasi-resonant operation: Minimizes switching losses and improves efficiency.
  • Integrated power MOSFET: Reduces external component count and simplifies design.
  • Overvoltage protection (OVP): Protects the power supply from damage due to excessive voltage.
  • Overcurrent protection (OCP): Prevents damage from excessive current flow.
  • Overload protection (OLP): Protects the power supply from overload conditions.
  • Thermal shutdown protection (TSD): Shuts down the IC in the event of overheating.
  • Soft-start function: Limits inrush current during startup.

Benefits:

  • High efficiency: The quasi-resonant operation minimizes switching losses, resulting in a more efficient power supply.
  • Reduced component count: The integrated power MOSFET and control circuitry reduce the number of external components required, simplifying design and lowering costs.
  • Improved reliability: The built-in protection features protect the power supply from damage, increasing its reliability.
  • Lower EMI: The quasi-resonant operation reduces electromagnetic interference (EMI).
  • Simplified design: The integrated features simplify the power supply design process.

Additional Details:

The STRF6656 operates over a wide input voltage range and is available in various package options. The switching frequency is typically in the range of 60 kHz to 130 kHz. It is important to consult the datasheet for detailed electrical characteristics, application circuit examples, and thermal considerations. Proper heatsinking is essential to ensure reliable operation, especially at high power levels.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3132 $59.0940
110+ $1.0776 $118.5360
170+ $1.0441 $177.4970
230+ $1.0106 $232.4380
300+ $0.9771 $293.1300
400+ $0.8755 $350.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess