EN
  • EN
  • DE
  • IT

TPS77625QPWRQ1

Part No TPS77625QPWRQ1
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708099-TPS77625QPWRQ1
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS77625QPWRQ1 CAD Model

Description

Product Overview: TPS77625QPWRQ1 from Texas Instruments

The TPS77625QPWRQ1 is a high-performance, low-dropout (LDO) voltage regulator designed by Texas Instruments to meet the rigorous demands of automotive and industrial applications. This robust LDO offers a fixed output voltage of 2.5V, which is essential for providing stable power to sensitive electronic components. With an impressive output current capability of 500 mA, it is capable of powering a wide range of devices, from microcontrollers to sensors and other digital ICs.

Key Features

  • Output Voltage Accuracy: The TPS77625QPWRQ1 maintains a tight output voltage accuracy of ±2%, ensuring reliable performance under varying conditions.
  • Low Dropout Voltage: The device features a low dropout voltage, which minimizes power loss and improves efficiency, especially critical in battery-powered applications.
  • Thermal Shutdown Protection: It includes a built-in thermal shutdown feature that protects the device and the system from overheating, enhancing system reliability.
  • Overcurrent Protection: The LDO is equipped with overcurrent protection that safeguards it and the load from excessive current draw that can cause damage.
  • Low Quiescent Current: With its low quiescent current, the TPS77625QPWRQ1 is an excellent choice for power-sensitive applications, extending battery life in portable devices.

Applications

The TPS77625QPWRQ1 is designed to be versatile and is suitable for a variety of applications, including:

  • Automotive systems such as infotainment, body control modules, and advanced driver-assistance systems (ADAS)
  • Industrial controls and automation systems
  • Telecommunication equipment
  • Portable and battery-powered devices

Quality and Reliability

As a component qualified for automotive applications, the TPS77625QPWRQ1 meets the stringent quality standards of the AEC-Q100 Grade 1, ensuring operation in the extended temperature range of -40°C to +125°C. This makes it ideal for harsh environments where high reliability is paramount.

Furthermore, the TPS77625QPWRQ1 comes in a compact PowerPAD™ thermally enhanced package, which provides improved power dissipation compared to standard packages. This feature allows the LDO to maintain optimal performance even under high load conditions.

In summary, the TPS77625QPWRQ1 from Texas Instruments is a reliable and efficient solution for delivering stable power in a wide range of automotive and industrial applications, where performance and durability are critical.

You May Also Be Interested in

Texas Instruments
Lowest to $1.6826
Texas Instruments
Lowest to $1.2258
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $3.9988
Texas Instruments
Lowest to $1.0510
Texas Instruments
Lowest to $8.7660
Texas Instruments
Lowest to $3.0169
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.2629

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess