EN
  • EN
  • DE

TPS77333DGK

Part No TPS77333DGK
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 250-mA LDO REGULATORS WITH INTEGRATED RESET OR PG | IC REG LINEAR 3.3V 250MA 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 0.33V at 250mA
Output Current 250mA
Current - Quiescent (Iq) 125μA
PSRR 55dB (1kHz)
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Family Part Number TPS77333
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1273504-TPS77333DGK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS77333DGK CAD Model

Description

Product Overview: TPS77333DGK from Texas Instruments

The TPS77333DGK is a high-quality voltage regulator IC manufactured by Texas Instruments, designed to meet the needs of a wide range of applications. This regulator offers a fixed output voltage of 3.3V with an output tolerance of ±2% over the full operating range, ensuring reliable and consistent performance for your electronics projects or commercial products.

Encased in an 8-pin MSOP (DGK) package, the TPS77333DGK is compact and suitable for space-constrained applications. It boasts a low dropout voltage, typically 280 mV at full load, which makes it an excellent choice for systems where the input voltage is not much higher than the output voltage, thereby improving efficiency.

With an impressive 250 mA output current, the TPS77333DGK can power a variety of low-power devices, including microcontrollers, sensors, and analog ICs. The built-in overcurrent and overtemperature protection features add an extra layer of safety, ensuring that your devices are protected from potential damage due to abnormal operating conditions.

One of the key benefits of the TPS77333DGK is its low quiescent current, which is particularly important for battery-powered devices. The low idle current draw helps to extend battery life, making it an ideal choice for portable electronics. Additionally, the regulator has a fast transient response, which is crucial for applications that require a stable voltage supply in the face of rapidly changing loads.

The TPS77333DGK also includes a noise reduction pin that allows the addition of an external bypass capacitor to reduce output noise, a valuable feature for noise-sensitive applications such as audio or RF circuits. Moreover, the device is characterized for operation from –40°C to 125°C, making it suitable for industrial and automotive applications that require operation in harsh environments.

In summary, the TPS77333DGK from Texas Instruments is a versatile, efficient, and reliable voltage regulator that provides a fixed 3.3V output with excellent load and line regulation. Its robust protection features and low-power consumption make it an excellent choice for a diverse array of applications.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8766 $51.7788
43+ $2.3603 $101.4929
66+ $2.2866 $150.9156
91+ $2.2128 $201.3648
117+ $2.1391 $250.2747
157+ $1.9178 $301.0946
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess